EN
  • EN
  • DE

STD5NB20

Part No STD5NB20
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 200V - 0.70ohm - 5A DPAK PowerMESHO MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260872-STD5NB20
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD5NB20 CAD Model

Description

Overview of STD5NB20 from STMicroelectronics

The STD5NB20 is a high-performance N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to offer efficient power conversion in various applications, thanks to its low on-resistance and high switching speeds. It is a suitable choice for designers looking to optimize power density and efficiency in their circuits.

Key Features

  • Low On-Resistance: The STD5NB20 boasts a very low on-resistance (R<sub>DS(on)), which reduces conduction losses and improves overall efficiency. This characteristic is particularly beneficial in applications where low voltage drops are crucial.
  • High Switching Speed: With its fast switching capability, the STD5NB20 minimizes switching losses and is well-suited for high-frequency power switching applications.
  • Enhanced Power Handling: The device is capable of handling a continuous drain current (I<sub>D), making it robust for handling high power levels.
  • 100% Avalanche Tested: Each unit undergoes rigorous testing to ensure reliability in applications that may experience difficult operating conditions, such as voltage surges.

Applications

The versatility of the STD5NB20 allows it to be used in a wide range of applications. It is commonly found in:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power management solutions
  • Automotive and industrial systems

Package and Installation

The STD5NB20 is available in a DPAK package, which is both compact and robust, making it easy to install in space-constrained applications. The package is designed for surface-mount technology (SMT), facilitating automated assembly processes and ensuring a reliable solder joint.

Environmental and Quality Standards

STMicroelectronics is committed to environmental responsibility and the STD5NB20 is designed to meet various environmental standards. It is RoHS compliant and free from environmentally hazardous substances. Additionally, the product adheres to STMicroelectronics' commitment to quality, with manufacturing processes certified to industry standards.

With its blend of performance, efficiency, and reliability, the STD5NB20 from STMicroelectronics is an excellent choice for designers who require a high-quality N-channel MOSFET for their power conversion needs.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess