EN
  • EN
  • DE

STD7N90K5

Part No STD7N90K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 7A DPAK / N-Channel 900 V 7A (Tc) 110W (Tc) Surface Mount DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ K5
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 900 V
Current - Continuous Drain (Id) @ 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Vgs (Max) ±30V
Power Dissipation (Max) 110W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-17079-1,497-17079-2,497-17079-6
Standard Package 2,500
Win Source Part Number 1014711-STD7N90K5
Ultra Librarian 3D Model Ultra Librarian STD7N90K5 CAD Model

Description

STMicroelectronics STD7N90K5 N-channel MOSFET

The STD7N90K5 is a high-performance N-channel Power MOSFET from the renowned semiconductor manufacturer STMicroelectronics. This device is designed to deliver efficient power conversion in various applications, making it an excellent choice for engineers and designers looking for reliability and performance.

Key Features

  • Voltage Rating: The STD7N90K5 boasts a drain-source voltage (VDS) of 900V, making it suitable for high-voltage applications.
  • Current Handling: This MOSFET can handle continuous drain current (ID) up to 7A, ensuring it can support a wide range of power requirements.
  • Low On-Resistance: With an on-resistance (RDS(on)) of just 1.35 Ohm, the STD7N90K5 provides efficient power handling with minimal losses, enhancing overall system efficiency.
  • High dv/dt Capability: The device is capable of withstanding high voltage transients, making it robust and reliable in harsh environments.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche energy (EAS) to ensure durability and long-term reliability.
  • Low Gate Charge: The optimized gate charge (QG) allows for faster switching speeds, which is crucial for high-frequency applications.
  • Application Versatility: Ideal for a variety of uses, including switch-mode power supplies (SMPS), lighting applications, DC-AC inverters for welding equipment, and more.

Package and Mounting

The STD7N90K5 is housed in a TO-252 (DPAK) package, which is known for its compact footprint and excellent thermal performance. This surface-mount package allows for efficient heat dissipation and is suitable for use in space-constrained applications.

Quality and Environmental Compliance

STMicroelectronics is committed to environmental stewardship. The STD7N90K5 complies with RoHS and is free from environmentally harmful substances. It is also designed to meet the demanding reliability standards of the automotive industry, making it an environmentally conscious choice without compromising on quality.

With its robust design, high efficiency, and versatile application range, the STD7N90K5 from STMicroelectronics stands out as a top choice for designers looking to incorporate a reliable power MOSFET into their electronic designs.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $0.6499
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess