EN
  • EN
  • DE

MAX1843E

Part No MAX1843E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702256-MAX1843E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1843E CAD Model

Description

The MAX1843E from Maxim Integrated is a high-performance, compact power-management integrated circuit (IC) designed to deliver efficient energy solutions for a wide range of applications. This versatile chip offers a multi-channel power supply with advanced features to ensure reliable operation and extended battery life in portable devices.

Key Features

  • High Efficiency: The MAX1843E is engineered to provide high-efficiency power conversion, which is crucial for maximizing battery life in portable devices.
  • Multiple Output Channels: It includes multiple output channels to power various subsystems, each with programmable voltage levels to meet the specific needs of different components.
  • Integrated Power MOSFETs: Built-in power MOSFETs reduce the need for external components, simplifying design and saving board space.
  • Flexible Power Sequencing: The device offers programmable power sequencing, allowing designers to optimize the power-up and power-down order of system components for better performance and stability.
  • Low Quiescent Current: Its low quiescent current helps in minimizing standby power consumption, further improving battery life.
  • Thermal Protection: The MAX1843E includes thermal protection features to prevent overheating, enhancing system safety and reliability.

Applications

The MAX1843E is ideal for a variety of applications, including but not limited to:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wearable technology
  • Wireless headsets and earbuds
  • GPS devices
  • Medical devices

Technical Specifications

The technical specifications of the MAX1843E include an input voltage range that supports common battery technologies, a wide operating temperature range suitable for various environments, and a compact package that is ideal for space-constrained applications.

Conclusion

In conclusion, the MAX1843E from Maxim Integrated is a robust power management solution that offers designers flexibility, efficiency, and high performance. Its comprehensive feature set ensures that it can meet the demands of modern portable electronics, helping to create more reliable and user-friendly products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.2904

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess