EN
  • EN
  • DE

E28F320J3A-100

Part No E28F320J3A-100
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Compliant
Win Source Part Number 1056633-E28F320J3A-100
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E28F320J3A-100 CAD Model

Description

The E28F320J3A-100 is a 32-Megabit (2M x 16 or 4M x 8) Flash memory device from Intel. It's designed for applications needing high-density, non-volatile storage with fast access times.

Applications

  • Embedded Systems
  • Network Routers and Switches
  • Wireless Base Stations
  • Industrial Automation Equipment
  • Set-Top Boxes

Features

  • 32-Megabit (2M x 16 or 4M x 8) configuration
  • 100 ns Read Access Time
  • 3.0 V Read/Write/Erase
  • Sector Erase Architecture with uniform 64 KB sectors
  • x8/x16 configurable data bus
  • Common Flash Interface (CFI) for device identification and parameter information
  • Automated Write and Erase Algorithms
  • Low Power Consumption

Benefits

  • High Density: Provides ample storage for large code bases and data sets.
  • Fast Access: 100ns read access time enables quick data retrieval for real-time performance.
  • Low Voltage Operation: 3.0V operation reduces power consumption, ideal for portable and energy-efficient applications.
  • Flexible Sector Erase: Facilitates efficient code updates and data management by allowing individual sectors to be erased and reprogrammed.
  • Easy Integration: CFI and automated algorithms simplify software development and system integration.

Additional Details

The E28F320J3A-100 is designed for use in a wide range of embedded applications where high-density, non-volatile storage and fast access times are critical. The device supports both x8 and x16 data bus configurations, providing flexibility in system design. The uniform 64 KB sector architecture simplifies memory management and allows for efficient code updates. The CFI provides a standard interface for accessing device-specific information, simplifying software development and ensuring compatibility with a wide range of programming tools. The automated write and erase algorithms further reduce development time and effort. The device's low power consumption makes it suitable for battery-powered and energy-conscious applications.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess