EN
  • EN
  • DE

ATMEGA165V-8MI

Part No ATMEGA165V-8MI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 1020235-ATMEGA165V-8MI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA165V-8MI CAD Model

Description

The ATMEGA165V-8MI is a high-performance, low-power Atmel AVR 8-bit microcontroller that combines 16KB ISP flash memory, 512-Byte EEPROM, 1KB SRAM, and a wide range of versatile features. Manufactured by Microchip Technology, this device operates at a voltage range of 1.8V to 5.5V, making it an ideal choice for applications that require efficient power management and reliable operation under varying power conditions.

Featuring a powerful architecture with an advanced RISC processor, the ATMEGA165V-8MI offers a remarkable balance of performance and energy efficiency. It boasts a throughput of 16 MIPS at 16 MHz, ensuring swift execution of instructions and optimal functionality in complex tasks. This microcontroller is designed to support real-time control applications, thanks to its agile interrupt response and support for multiple power-saving modes.

Connectivity and interfacing are made simple with a range of integrated peripherals. The ATMEGA165V-8MI includes USART, SPI, and TWI (I2C) communication modules, as well as 32 general-purpose I/O lines. The device also features an 8-channel, 10-bit A/D converter, which provides accurate analog-to-digital conversion for interfacing with analog sensors and devices.

Security and data integrity are addressed with features like a byte-oriented Two-wire Serial Interface, a programmable Watchdog Timer with an internal Oscillator, and an on-chip Analog Comparator. The microcontroller also supports in-system programming and in-application programming, allowing for firmware updates and customization in the field.

The ATMEGA165V-8MI is housed in a 44-pin QFN package, ensuring a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for a wide array of applications, including industrial control systems, sensor networks, automotive electronics, and battery-operated devices.

With its combination of performance, flexibility, and power efficiency, the ATMEGA165V-8MI from Microchip Technology stands out as a versatile and reliable microcontroller solution for designers and engineers looking to push the boundaries of embedded system development.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess