EN
  • EN
  • DE

STD70NS04ZL

Part No STD70NS04ZL
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel clamped 9.5 m, 70 A DPAK fully protected SAFeFET Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SAFeFET
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 33V
Current - Continuous Drain (Id) @ 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Vgs(th) (Maximum) @ Id 3V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 32nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 1800pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 110W (Tc)
Rds On (Maximum) @ Id, Vgs 10.5 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package DPAK
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1260893-STD70NS04ZL
Manufacturer Homepage www.st.com
Family Name STD70NS04ZL
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD70NS04ZL CAD Model

Description

STD70NS04ZL - N-Channel 40V - 0.0045 Ohm - 80A TO-252 STripFET™ II Power MOSFET

The STD70NS04ZL is a high-performance N-Channel Power MOSFET from STMicroelectronics, designed to deliver efficient power conversion with minimal losses. This device is part of the STripFET™ II series, which is renowned for its low on-resistance and high switching performance. The STD70NS04ZL is an ideal choice for a wide range of applications, including DC-DC converters, motor control circuits, and power management solutions.

Featuring a drain-source voltage (V<sub>DS) of 40V, the STD70NS04ZL can handle continuous drain currents up to 80A, making it well-suited for high-current applications. Its low on-resistance of just 0.0045 Ohm ensures that power losses are kept to a minimum during operation, enhancing overall system efficiency.

The TO-252 (also known as DPAK) package of the STD70NS04ZL is designed for surface-mount technology, providing a compact footprint that is beneficial for space-constrained applications. This package also offers excellent thermal performance, ensuring that the device remains cool even under heavy loads.

Key Features:

  • N-Channel MOSFET technology for high switching efficiency
  • Low threshold drive for ease of use in low voltage applications
  • High current handling capability of up to 80A
  • Low on-resistance of 0.0045 Ohm to minimize power losses
  • 40V drain-source voltage rating suitable for a variety of circuits
  • Robust TO-252 package for improved thermal dissipation and space-saving design

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Power management for computers and servers
  • Motor drives and controllers
  • Automotive applications and power distribution systems

The STD70NS04ZL MOSFET from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable components that meet the demands of modern electronic systems. With its exceptional performance characteristics, this power MOSFET is an excellent choice for designers looking to optimize their power conversion and management applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess