Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM7
Data Bus Width 32-Bit
Speed 60MHz
Connectivity I2C, SPI, SSI, SSP, UART/USART
Peripherals DMA, PWM, WDT
The number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Family Part Number STR75*F
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1261974-STR755FV1T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR755FV1T6 CAD Model

Description

STMicroelectronics STR755FV1T6 Microcontroller

The STR755FV1T6 is a versatile and powerful microcontroller produced by STMicroelectronics, designed to offer a robust solution for a wide range of embedded applications. It is part of the STR7 family of microcontrollers that are based on the high-performance ARM7TDMI-S™ processor core, operating at frequencies up to 60 MHz. This microcontroller is tailored to meet the demands of industrial control, automotive, and consumer electronics, among others.

Equipped with a rich set of peripherals, the STR755FV1T6 features a flexible static memory controller that supports a variety of memory types, including SRAM, Flash, and ROM. It also provides a 10/100 Ethernet MAC for network connectivity, making it an ideal choice for applications requiring internet or network communication. The inclusion of multiple serial interfaces such as I2C, SPI, UART, and CAN bus ensures that it can easily communicate with other devices and sensors within a system.

The device comes with an integrated 16-bit PWM unit, which is essential for applications requiring precise control over motor speeds or LED dimming. Its 12-bit analog-to-digital converter (ADC) allows for accurate measurement of analog signals, which is critical in sensor-based applications. The STR755FV1T6 also includes a real-time clock (RTC) with a calendar function, enhancing its capability to manage time-sensitive tasks efficiently.

For security and data protection, the STR755FV1T6 offers a range of features such as a watchdog timer to prevent system lock-up and a single-wire JTAG debug port for simplified debugging and programming. Moreover, it supports in-application programming and in-circuit programming, allowing for updates and maintenance without the need to remove the microcontroller from its operational environment.

The STR755FV1T6 is available in a LQFP64 package, ensuring a compact footprint while providing enough pins for interfacing with external components. Its operating temperature range from -40°C to +85°C guarantees reliability across various environmental conditions. STMicroelectronics provides comprehensive support for the STR755FV1T6, including development tools and software libraries, to accelerate the design and development process for engineers.

Overall, the STR755FV1T6 microcontroller is a powerful and flexible solution that can be the core of many sophisticated electronic systems, delivering performance, connectivity, and reliability required by modern applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention