EN
  • EN
  • DE

STB200NF04

Part No STB200NF04
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 40V - 120 A - 3.3 mOHM TO-220/D2PAK/I2PAK STripFETII MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260617-STB200NF04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB200NF04 CAD Model

Description

STB200NF04 - N-Channel 40V - 120A - D2PAK STripFET™ II Power MOSFET

The STB200NF04 is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the STripFET™ II series, which is renowned for its low on-resistance and high switching performance. Designed to handle a drain-source voltage of 40V, the STB200NF04 is capable of delivering a continuous drain current of up to 120A, making it an excellent choice for a wide range of power applications.

The STB200NF04 comes packaged in a D2PAK (TO-263) surface-mount package, which is designed to optimize the thermal performance and power handling capabilities of the device. The package is widely used in high-power applications due to its ability to dissipate heat effectively, ensuring the MOSFET operates within its safe temperature range even under high current conditions.

Key features of the STB200NF04 include its low gate charge (Qg) and low threshold voltage (Vth), which enhance the device's efficiency by reducing switching losses. This makes the MOSFET suitable for high-frequency switching applications, such as DC-DC converters, motor drives, and power management systems.

Additionally, the STB200NF04 boasts an exceptional avalanche ruggedness, providing enhanced reliability and robustness against harsh operating conditions, such as voltage spikes and surges. Its fast switching speed and low on-state resistance (RDS(on)) contribute to reduced conduction losses, further improving the overall efficiency of the power system in which it is used.

With its combination of high current capacity, low on-resistance, and excellent thermal characteristics, the STB200NF04 from STMicroelectronics is an ideal choice for engineers looking to design energy-efficient power circuits without compromising on performance. Whether it's for automotive applications, power supply units, or any other high-power electronic systems, the STB200NF04 represents a reliable and efficient solution.

For more detailed specifications and application support, designers are encouraged to consult the datasheet and technical resources available from STMicroelectronics.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess