EN
  • EN
  • DE

STD5NM50

Part No STD5NM50
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 500V - 0.7ohm - 7.5A DPAK/IPAK MDmesh™Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260879-STD5NM50
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD5NM50 CAD Model

Description

STD5NM50 N-Channel MOSFET by STMicroelectronics

The STD5NM50 is a state-of-the-art N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed with the latest MDmesh™ technology, which combines high blocking voltage with low on-resistance, providing outstanding efficiency and performance in a wide range of applications.

Key Features

  • Advanced MDmesh™ Technology: The STD5NM50 utilizes STMicroelectronics' innovative MDmesh™ technology, which allows for reduced on-resistance, lower gate charge, and excellent dv/dt capability, making it an ideal choice for high-efficiency applications.
  • High Voltage Capability: With a drain-source voltage (VDS) of 500V, this MOSFET can handle high voltage applications, ensuring reliability and robustness in demanding environments.
  • Low On-Resistance: A low RDS(on) translates to reduced conduction losses, providing better energy efficiency and thermal performance when in operation.
  • High Current Rating: The STD5NM50 is capable of supporting a continuous drain current (ID) of up to 4.4A, making it suitable for high current applications.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring its ability to withstand tough conditions.
  • Zener-Protected: The gate of the STD5NM50 is protected by an integrated Zener diode, which safeguards the device from electrostatic discharge and voltage spikes.

Applications

The versatility of the STD5NM50 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Control
  • Power Management Functions

With its robust package design, the STD5NM50 is not only durable but also ensures ease of integration into various circuit designs. Whether you're designing power supplies or looking to improve power management in your electronic designs, the STD5NM50 from STMicroelectronics offers the performance and reliability you need.

For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics datasheets and product documentation available on their website.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Nordic Semiconductors
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Tyco Electronics
Lowest to $1.1071
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1952 $58.5600
720+ $0.1605 $115.5600
1,115+ $0.1559 $173.8285
1,540+ $0.1502 $231.3080
1,985+ $0.1455 $288.8175
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess