Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type Bipolar
Interface Parallel
Voltage - Load 30V (Maximum)
Supply Voltage 4.5 V ~ 5.5 V
Current - Output (Maximum) 11A
Features Status Flag
Fault Protection Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Win Source Part Number 1279094-VB326SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VB326SP
Introduction Date August 01, 2003
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VB326SP CAD Model

Description

STMicroelectronics VB326SP High-Voltage Ignition Coil Driver Power IC

The VB326SP from STMicroelectronics is a state-of-the-art ignition coil driver power integrated circuit (IC) designed for use in automotive ignition systems. This high-voltage device is engineered to provide reliable and efficient control of ignition coil operations, ensuring optimal engine performance and fuel economy.

Key Features:

  • High-Voltage Capability: The VB326SP is capable of handling high-voltage operations, which is essential for generating the necessary spark in ignition systems. This makes it suitable for a wide range of automotive applications.
  • Integrated Diagnostics: Equipped with advanced diagnostic features, the IC can detect and report various fault conditions such as open-load, short-circuit to battery, and over-temperature situations. This helps in maintaining system integrity and reliability.
  • Protection Mechanisms: The device includes multiple protection features such as load current limitation, thermal shutdown, and under-voltage lockout. These features prevent damage to the IC and the ignition system under adverse conditions.
  • Driving Capability: The VB326SP is designed to directly drive the ignition coil, providing high current pulses necessary for spark generation. Its robust output stage ensures consistent performance even under varying environmental conditions.
  • Package: The device is available in a PowerSO-10 package, offering a compact footprint while ensuring adequate heat dissipation for high-power applications.

Applications:

  • Automotive engine ignition systems
  • Direct ignition coil control
  • Ignition system retrofitting

The VB326SP is designed for seamless integration into modern ignition systems, providing automotive designers with a robust and flexible solution for ignition coil control. Its high-voltage operation and comprehensive diagnostic and protection features make it an ideal choice for enhancing engine performance, ensuring fuel efficiency, and contributing to the overall reliability of the vehicle's ignition system.

You May Also Be Interested in

Micrel
High Side Power Switches
Lowest to $5.8121
ECAD model for MIC94071YC6
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
STMicroelectronics
“OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET 2N-CH 40V 3.5A 8-SOIC
Lowest to $1.8555
ECAD model for VNS3NV04D
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
ECAD model for TBD62084AFG,EL
Microchip Technology
Single-Channel Power Distribution Switch Preliminary Information | IC DISTRIBUTION SW SGL 8-MSOP
Need more? Email Us
ECAD model for MIC2075-2BMM
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34902ITM/NOPB
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $3.2598
ECAD model for TPS2081D
ON Semiconductor
Advance Load Management Switch | IC LOAD MGMT SWITCH P-CH 4-WLCSP
Lowest to $0.4931
ECAD model for FPF1104
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 0.9A POWER DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2041P

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention