Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH5
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 800V
Current - Continuous Drain (Id) @ 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 10.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 175pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 60W (Tc)
Rds On (Maximum) @ Id, Vgs 2.5 Ohm @ 1.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package DPAK
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1260859-STD4N80K5
Manufacturer Homepage www.st.com
Family Name STD4N80K5
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD4N80K5 CAD Model

Description

The STD4N80K5 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is a part of ST's MDmesh™ K5 series which utilizes innovative proprietary technology aimed at achieving the perfect balance between low on-resistance and low gate charge to ensure high efficiency and reliability in various applications.

Key Features

  • Voltage Rating: The STD4N80K5 boasts an 800V drain-source breakdown voltage, making it suitable for high voltage applications that require a robust and reliable MOSFET.
  • Low On-Resistance: With an on-resistance of only 2.2 Ohm, this device ensures minimal power loss and heat generation, contributing to overall system efficiency.
  • High Current Capability: The MOSFET can handle continuous drain currents up to 3 A, making it capable of driving significant loads.
  • Enhanced Switching Performance: The device's optimized gate charge and capacitance profile lead to reduced switching losses, which is critical for high-frequency power conversion systems.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under stress and transient conditions.
  • Zener-protected: The gate-source of this MOSFET is protected by an integrated Zener diode, safeguarding it against electrostatic discharges and voltage spikes.

Applications

The STD4N80K5 is versatile and can be used in a wide array of applications. It is particularly suited for:

  • Switching applications, including switch-mode power supplies (SMPS)
  • LED lighting solutions
  • High-efficiency DC-DC converters
  • Adapters and chargers
  • Power management in consumer and industrial electronics

Package and Quality

The device is offered in a surface-mount DPAK package, which not only saves precious board space but also enables better thermal performance. STMicroelectronics is committed to delivering high-quality products, and the STD4N80K5 is no exception. It is produced in certified facilities with stringent quality control, ensuring that each component meets the highest standards of performance and reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Alpha & Omega Semiconductor Inc.
TO362F PACKAGE MARKING DESCRIPTION
Need more? Email Us
ECAD model for AOWF11N60
STMicroelectronics
Zener-protected
Lowest to $14.6233
ECAD model for STW40N95K5
STMicroelectronics
N-channel 600 V, 0.186 typ., 18 A MDmesh II Plus low Qg Power MOSFET in a PowerFLAT 8x8 HV package
Lowest to $7.0670
ECAD model for STL24N60M2
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 2SK3221
Alpha & Omega Semiconductor Inc.
60V N-Channel MOSFET
Lowest to $1.8017
ECAD model for AON7244
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1458
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM
STMicroelectronics
N-channel 600 V, 0.28 ohm typ., 11 A MDmesh II Power MOSFET in TO-220FP, I2PAK, TO-220, IPAK, TO-247 packages
Need more? Email Us
ECAD model for STW13NM60N

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5319 $61.2760
80+ $1.4349 $114.7920
125+ $1.3866 $173.3250
175+ $1.2896 $225.6800
230+ $1.2411 $285.4530
285+ $1.1926 $339.8910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,808 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention