EN
  • EN
  • DE

TC7129CLW

Part No TC7129CLW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEG 4 1/2 DIGIT 44PLCC / LCD Driver 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers
Manufacturer Microchip Technology
Packaging Tube
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 4.5 Digits
Current - Supply 800 µA
Voltage - Supply 6V ~ 12V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number TC7129
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC7129CLW-NDR
Standard Package 27
Win Source Part Number 1318287-TC7129CLW
Ultra Librarian 3D Model Ultra Librarian TC7129CLW CAD Model

Description

Product Overview: TC7129CLW from Microchip Technology

The TC7129CLW is a high-performance, precision analog-to-digital converter (ADC) designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is tailored for applications requiring high accuracy measurement and robust performance in industrial, automotive, and consumer electronics.

Key Features

  • Resolution: The TC7129CLW boasts a 4½ digit resolution that provides precise readings, making it suitable for applications where accuracy is paramount.
  • Integration: It features an on-board multiplexer, BCD decoder drivers, a reference, and a clock, which simplifies the design and reduces external component count.
  • Interface: This ADC includes a versatile digital interface that is compatible with most microprocessors, allowing for easy integration into a wide range of systems.

Applications

The TC7129CLW is versatile and can be used in a variety of applications such as:

  • Digital multimeters and weighing systems where precision measurement is critical.
  • Process control and automation systems that require accurate monitoring and control of variables.
  • Automotive systems where robustness and precision are needed for diagnostics and monitoring.

Technical Specifications

Parameter Value Resolution 4½ digits Input Voltage Range ±200mV to ±2V Supply Voltage Single or Dual supply Package 44-Pin PLCC

Reliability and Quality

Microchip Technology is committed to delivering products with the highest level of quality and reliability. The TC7129CLW is designed to meet stringent industry standards, ensuring long-term performance in even the most demanding environments.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3326 $81.9978
6+ $22.4268 $134.5608
8+ $21.7259 $173.8072
11+ $21.0251 $231.2761
15+ $20.3242 $304.8630
20+ $18.2217 $364.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess