Products specifications Report Issue?

Reference Date Code 15+
Reference case MSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 715018-LTC1921CMS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1921CMS8#TR CAD Model

Description

Linear Technology LTC1921CMS8#TR - Precision Dual Channel Monitoring IC

The LTC1921CMS8#TR is a sophisticated dual channel monitoring integrated circuit (IC) designed by Linear Technology, now part of Analog Devices, to ensure reliability and precision in system monitoring applications. This advanced product is tailored for applications requiring simultaneous monitoring of two voltages or currents, making it an ideal choice for power supply systems, data communication equipment, and industrial control systems.

Key Features

  • Dual Monitoring Capability: The LTC1921CMS8#TR can monitor two voltage or current inputs, providing versatility in various applications.
  • High Accuracy: With precision threshold accuracy, this IC ensures reliable performance and detection of out-of-specification conditions.
  • Adjustable Reset Timeout: The reset timeout period is adjustable, allowing users to set the desired delay for the reset signal upon detection of a fault condition.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for battery-powered and energy-efficient systems.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, ensuring stability and functionality under varying environmental conditions.
  • Compact Package: Housed in an MSOP-8 package, the LTC1921CMS8#TR is designed for space-constrained applications.

Application Possibilities

The LTC1921CMS8#TR is designed to cater to a wide array of applications. Its dual monitoring capability makes it perfect for redundant systems where continuous operation is critical. It is also well-suited for server systems, networking equipment, and telecommunication devices where maintaining voltage levels within specified limits is essential for data integrity and hardware protection.

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is embodied in the LTC1921CMS8#TR. The part number includes a "#TR" suffix, indicating that the device is provided in tape and reel packaging, which is ideal for automated manufacturing processes. This packaging ensures safe handling and delivery of the ICs, while also facilitating efficient pick-and-place assembly for high-volume production.

Overall, the LTC1921CMS8#TR is a testament to Linear Technology's dedication to creating products that enhance system reliability through accurate monitoring and control. Its combination of precision, versatility, and compact form factor make it a top choice for engineers and designers looking to incorporate robust voltage or current monitoring into their systems.

You May Also Be Interested in

Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
Texas Instruments
10-Bit, 1 MSPS, 8-Channel, Single-Ended, MicroPower, Serial Interface ADC | IC ADC 10BIT SAR 30TSSOP
Lowest to $6.3927
ECAD model for ADS7955QDBTRQ1
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0333 $66.3663
27+ $4.9506 $133.6662
41+ $4.7966 $196.6606
56+ $4.6414 $259.9184
73+ $4.4875 $327.5875
97+ $4.0232 $390.2504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention