EN
  • EN
  • DE

STD2NK90Z

Part No STD2NK90Z
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 900V-5W-2.1A TO-220/DPAK/IPAK Zener-Protected SuperMESHTM MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260820-STD2NK90Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian STD2NK90Z CAD Model

Description

Product Overview: STD2NK90Z - STMicroelectronics

The STD2NK90Z is a high-performance N-channel Zener-protected SuperMESH™ Power MOSFET manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is designed with a unique combination of features that make it suitable for a wide range of applications, including switch-mode power supplies, power management tasks, and high-efficiency converters.

The SuperMESH™ technology incorporated into the STD2NK90Z offers an extremely optimized balance between on-resistance, gate charge, and switching performance. This results in a product that delivers both high efficiency and reliability. The Zener protection provides an enhanced level of robustness, safeguarding the device against electrostatic discharges and ensuring stability across various working conditions.

Key Features:

  • Breakdown Voltage (V<sub>BRDSS): 900V - This high breakdown voltage is ideal for applications requiring high voltage operation.
  • Low threshold drive - This feature ensures that the device can be driven at lower voltages, making it compatible with logic-level devices and reducing power consumption.
  • Low gate charge (Qg) - Reduced gate charge enables faster switching speeds, which is critical for high-frequency applications.
  • 100% avalanche tested - Each unit is tested for reliability in high-stress conditions, ensuring robust performance and long-term durability.
  • Zener-protected - The built-in Zener diodes protect the gate from voltage spikes, enhancing the overall reliability of the MOSFET.

Applications:

The STD2NK90Z is versatile and can be used in various applications, such as:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • DC-DC and AC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Other power management applications

STMicroelectronics' commitment to innovation is exemplified in the STD2NK90Z MOSFET, ensuring energy-efficient solutions for a greener world. With its advanced technology, robust design, and versatile application range, the STD2NK90Z stands out as a reliable component for any high-voltage and high-performance power management tasks.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess