STMicroelectronics STD16NE10-TR N-Channel MOSFET
The STD16NE10-TR is a high-performance N-Channel MOSFET from STMicroelectronics, renowned for its efficiency and reliability in a variety of applications. This power MOSFET is designed to handle high currents and voltages with ease, making it an ideal choice for switching and amplifying applications in the industrial, automotive, and consumer electronics sectors.
Constructed with STMicroelectronics' advanced STripFET™ technology, the STD16NE10-TR offers a low on-resistance and a high switching speed. This technology ensures that the device operates with reduced conduction losses and improved overall efficiency. The MOSFET is capable of handling a drain-source voltage (VDS) of up to 100V, which is suitable for a wide range of high-voltage applications.
With a continuous drain current (ID) of 16A, the STD16NE10-TR can manage substantial power without compromising performance. The threshold voltage (VGS(th)) is specified at a typical value of 4V, allowing for precise control over the switching operations. Additionally, the device boasts a low gate charge (Qg), which translates to reduced switching losses and better power efficiency.
The STD16NE10-TR comes in a surface-mount DPAK (TO-252) package, which is not only space-saving but also allows for efficient heat dissipation. This packaging is designed to ensure the MOSFET can operate reliably even under high-temperature conditions, with a maximum junction temperature (Tj) of 175°C. The device is also characterized by its ruggedness and ability to withstand harsh environments, making it a robust choice for demanding applications.
For designers and engineers looking to incorporate a powerful N-Channel MOSFET into their circuits, the STD16NE10-TR from STMicroelectronics offers an excellent balance of performance, efficiency, and durability. Whether it's used in power management circuits, motor control systems, or as a switch in high-power electronics, this MOSFET is engineered to deliver top-notch results.
With its technical prowess and adaptability, the STD16NE10-TR is a testament to STMicroelectronics' commitment to providing high-quality semiconductor solutions that meet the evolving needs of the electronics industry.