The M74AC04MTR from STMicroelectronics is a high-speed CMOS Hex Inverter manufactured using silicon gate C2MOS technology. It is designed to operate over a broad range of supply voltages, from 2V to 6V, and provide rail-to-rail output voltage levels. This device is particularly suitable for battery-operated systems because of its low power consumption and high noise immunity characteristic of CMOS circuitry.
Key Features
- High Speed: tPD = 4.5ns (Typ.) at VCC = 5V
- Low Power Dissipation: ICC = 1μA (Max.) at TA = 25°C
- High Noise Immunity: VNIH = VNIL = 28% VCC (Min.)
- Power Down Protection: Inputs and outputs on all pins can withstand ±200mA of surge current
- Symmetrical Output Impedance: |IOH| = IOL = 24mA (Min.)
- Pin and Function Compatible with Other Standard Logic Families: LSTTL, HC, HCT, and ALVC
- Multiple Package Options: Available in SO-14 and TSSOP-14 packages
- Lead-Free and RoHS Compliant: Suitable for environmentally sensitive applications
- ESD Performance: HBM > 1KV; MM > 200V
Applications
The versatile nature of the M74AC04MTR makes it ideal for a wide range of applications, including:
- Wave and pulse shapers
- High-speed logic gates
- Crystal oscillators
- Linear amplifiers
- Buffer circuits
With its robust design, the M74AC04MTR is perfect for applications that require high-speed, reliable logic operations in a compact footprint. Its compliance with JEDEC standards ensures compatibility with other standard logic devices, making it a versatile choice for designers looking to integrate logic functions into their circuits.
For detailed information, including datasheets, technical specifications, and ordering information, visit the STMicroelectronics website or contact your local STMicroelectronics sales office.