The STC706TESA from STMicroelectronics is a highly reliable, precision voltage supervisor designed to ensure stable operation in microprocessor-controlled systems. This integrated circuit (IC) is engineered to monitor the power supply voltage of digital systems, providing a reset signal to the host processor when necessary to prevent system errors and data corruption due to inadequate power levels.
Key Features
- Voltage Monitoring Precision: The STC706TESA offers high accuracy in monitoring the supply voltage, ensuring that the connected microprocessor or digital system operates within its specified voltage range.
- Low Power Consumption: This voltage supervisor is designed for efficiency, consuming minimal power and thus preserving the overall energy budget of the system it is integrated into.
- Reset Signal Generation: Upon detecting an out-of-tolerance power supply condition, the IC generates a reset signal that lasts until the supply voltage stabilizes, ensuring the system restarts correctly.
- Adjustable Voltage Threshold: The device allows for the setting of a precise voltage threshold, tailored to the needs of the specific application it is used in.
- Wide Operating Temperature Range: The STC706TESA is robust and operates effectively across a broad temperature range, making it suitable for industrial and automotive applications.
Applications
The STC706TESA is versatile and can be utilized in a variety of applications where reliable voltage monitoring is crucial. This includes:
- Microprocessor / Microcontroller Systems
- Computers and Computer Peripherals
- Portable/Battery-Powered Devices
- Industrial Control Systems
- Automotive Electronics
Product Specifications
The STC706TESA comes in a compact 8-pin SOIC package, making it easy to integrate into various designs without requiring significant board space. It supports a wide voltage range and has a low supply current requirement. The reset output is active low and is guaranteed to be in the correct state for Vcc down to 1.0V.
With its combination of features, the STC706TESA from STMicroelectronics is an essential component for system reliability and protection, offering designers a straightforward solution for voltage supervision in their digital systems.