Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194300-STD12NE06T4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD12NE06T4 CAD Model

Description

Product Overview: STD12NE06T4 - STMicroelectronics

The STD12NE06T4 is a high-performance N-channel Power MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is part of STMicroelectronics' STripFET™ II series, designed to offer excellent on-state resistance and superior switching performance, making it an ideal choice for a wide range of power management applications.

Key Features

  • Low On-Resistance: The STD12NE06T4 boasts an exceptionally low drain-source on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
  • High Current Capability: This MOSFET can handle continuous drain currents up to 12 A, making it suitable for high-power applications.
  • High Voltage Threshold: With a drain-source voltage (V<sub>DS) of 60V, it can be used in circuits that experience higher voltage levels.
  • Fast Switching Speed: The device features fast switching performance, which is crucial for reducing switching losses and improving the overall efficiency of power conversion systems.
  • Improved Thermal Performance: The STD12NE06T4 comes in a surface-mount DPAK package, which provides excellent thermal transfer and contributes to better thermal management within electronic systems.

Applications

The versatility of the STD12NE06T4 allows it to be used in various applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STD12NE06T4 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and automotive applications.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental sustainability, the STD12NE06T4 is designed to comply with international environmental standards. It is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-220AB
Lowest to $0.3484
ECAD model for IRF3711Z
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.2200 $64.9000
715+ $0.1811 $129.4865
1,115+ $0.1746 $194.6790
1,530+ $0.1695 $259.3350
1,970+ $0.1643 $323.6710
2,655+ $0.1462 $388.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,515 pieces
MOQ: 295 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention