EN
  • EN
  • DE

STC90C54RD40ILQFP44G

Part No STC90C54RD40ILQFP44G
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096833-STC90C54RD40ILQFP44G
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC90C54RD40ILQFP44G CAD Model

Description

The STC90C54RD+40I-LQFP44G is a robust 8-bit microcontroller from STMicroelectronics, encapsulated in a low-profile quad flat package (LQFP) with 44 pins. This microcontroller is based on a high-performance SCM (Single-Chip Microcomputer) core, providing a powerful computing platform for embedded systems.

Key Features

  • Core: The device features an 8-bit microcontroller core, offering a balanced combination of processing power and energy efficiency, making it suitable for a wide range of applications.
  • Memory: It comes equipped with a substantial amount of on-chip memory, including both ROM/EPROM and RAM, providing ample space for application code and data storage without the need for external memory components.
  • Clock Speed: With a maximum clock speed of 40 MHz, the STC90C54RD+40I-LQFP44G is capable of handling tasks that require quick data processing and real-time operations.
  • I/O Ports: The microcontroller includes multiple general-purpose input/output ports, which can be configured to interface with a variety of peripherals, sensors, and other digital components.
  • Operating Temperature: It is designed to operate over an industrial temperature range, ensuring reliability and performance even in extreme conditions.
  • Power Efficiency: The device is optimized for low power consumption, making it an ideal choice for battery-powered applications or energy-sensitive systems.
  • Package: The LQFP-44 package offers a compact footprint and good thermal performance, which is essential for space-constrained applications.

Applications

The STC90C54RD+40I-LQFP44G is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Home appliances
  • Telecommunication systems
  • Office automation

With its robust feature set and STMicroelectronics' reputation for reliability, the STC90C54RD+40I-LQFP44G is a solid choice for developers looking for a microcontroller that can deliver consistent performance and adapt to a variety of complex tasks.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess