The SM7501NFC-TUG is a highly integrated Near Field Communication (NFC) solution from Anpec. It’s designed for contactless communication applications, supporting various NFC standards and protocols.
Applications:
- Point-of-Sale (POS) Terminals
- Access Control Systems
- Mobile Payment Solutions
- Smart Card Readers
- IoT Devices requiring NFC connectivity
Features:
- Supports ISO/IEC 14443 Type A and B
- Supports ISO/IEC 18092 (NFCIP-1)
- Integrated Antenna Driver
- Low Power Consumption
- Host Interface: I2C
- Small Package
Benefits:
- Simplified Integration: The integrated antenna driver reduces the need for external components, simplifying the design and reducing the bill of materials (BOM).
- Broad Compatibility: Support for multiple NFC standards ensures compatibility with a wide range of NFC devices and tags.
- Low Power Operation: Optimized for low power consumption, making it suitable for battery-powered and portable applications.
- Compact Design: The small package footprint allows for integration into space-constrained devices.
- Cost-Effective Solution: Provides a complete NFC solution at a competitive price point.
Additional Details:
The SM7501NFC-TUG operates at 13.56 MHz and supports various data transfer rates defined by the NFC standards. The I2C host interface allows for easy communication with a microcontroller or application processor. The device incorporates power-saving features such as automatic power-down and wake-up modes. It's essential to refer to the Anpec datasheet for specific electrical characteristics, pinout details, and application guidelines.
This NFC solution facilitates secure and reliable contactless communication, making it suitable for a wide array of applications requiring NFC functionality. Designers can use the SM7501NFC-TUG to quickly add NFC capabilities to their products, enabling seamless user experiences and secure data exchange.