EN
  • EN
  • DE

STC11L04E35ISOP20

Part No STC11L04E35ISOP20
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096736-STC11L04E35ISOP20
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC11L04E35ISOP20 CAD Model

Description

The STC11L04E35ISOP20 is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer, STMicroelectronics. This MCU is designed to offer a perfect blend of power efficiency and computing capability, making it a suitable choice for a wide range of electronic applications.

Key Features

  • Core: The microcontroller is built around a robust 8-bit core, ensuring a solid balance between performance and power consumption.
  • Memory: It comes equipped with 4KB of Flash memory, which provides ample space for application code, and 256B of RAM for data processing.
  • Speed: The STC11L04E35ISOP20 operates at a frequency of up to 35MHz, delivering swift processing capabilities for a variety of tasks.
  • I/O Ports: With multiple general-purpose input/output (GPIO) ports, this MCU offers excellent versatility for interfacing with other components and peripherals.
  • Power Efficiency: Its low-power design is ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Package: The device comes in a compact 20-pin SOP (Small Outline Package) form factor, which is suitable for space-constrained applications.

Applications

The STC11L04E35ISOP20 is a versatile MCU that can be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Internet of Things (IoT) devices

Support and Resources

STMicroelectronics provides extensive support for the STC11L04E35ISOP20, including technical documentation, development tools, and software libraries. Designers can access a wealth of resources to facilitate the development process, from initial design to final product deployment.

In summary, the STC11L04E35ISOP20 from STMicroelectronics is a powerful and efficient microcontroller that offers a wide range of features and capabilities to meet the demands of modern electronic designs. Its combination of memory capacity, processing speed, and power efficiency makes it a go-to choice for developers looking to create reliable and high-performance products.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess