EN
  • EN
  • DE

MC20XS4200BFKR2

Part No MC20XS4200BFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 23PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196695-MC20XS4200BFKR2
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package Tape & Reel (TR)
Product Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Voltage - Load 8V ~ 36V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian MC20XS4200BFKR2 CAD Model

Description

The NXP MC20XS4200BFKR2 is a sophisticated high-side switch designed for automotive and industrial applications. This advanced switch is part of NXP's broad portfolio of system basis chips, providing reliable and efficient power distribution, with a focus on safety and control. The device is built using NXP's SmartMOS technology, ensuring high performance and robustness in a variety of demanding environments.

With dual high-side switch outputs, the MC20XS4200BFKR2 is capable of delivering up to 20A of continuous current per channel, which makes it suitable for controlling various loads such as bulbs, motors, and heaters. Its multiple diagnostic and protection features, such as open load detection, short-circuit protection, and over-temperature shutdown, ensure safe operation under adverse conditions. These features not only protect the device but also enhance the overall safety and reliability of the system it is integrated into.

The MC20XS4200BFKR2 is engineered to be highly flexible, with a wide operating voltage range from 6V to 27V, which accommodates the fluctuations commonly found in automotive power systems. The device also includes a 5V voltage regulator, which can be used to power external sensors or microcontrollers, further consolidating system design and reducing component count.

Programmability is another key aspect of this device. It offers SPI (Serial Peripheral Interface) for control and diagnostics, providing a high-speed interface to an external microcontroller. This allows for precise control over the switch's operation, including the ability to program the current limit, PWM dimming, and to read diagnostic information in real-time.

The MC20XS4200BFKR2 comes in a compact 24-pin QFN package, which is ideal for space-constrained applications. Its pin-out is optimized for easy PCB layout, which simplifies the design process and accelerates time to market for product developers.

In summary, the NXP MC20XS4200BFKR2 is a high-performance, feature-rich high-side switch that offers robustness, flexibility, and ease of use for designers looking to create advanced power control systems in automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess