EN
  • EN
  • DE

PIP3119-P

Part No PIP3119-P
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Logic level TOPFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238397-PIP3119-P
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIP3119-P CAD Model

Description

The NXP PIP3119-P is a state-of-the-art power management integrated circuit designed to cater to a wide range of applications. This versatile chip is part of NXP's renowned portfolio of power solutions, known for their reliability and high performance. The PIP3119-P is particularly suitable for use in automotive, industrial, and high-reliability markets where efficient power conversion and management are critical.

Key Features

  • High Efficiency: The PIP3119-P integrates advanced power management technologies that ensure efficient power conversion, which is vital for minimizing energy loss and heat dissipation in systems.
  • Robust Design: Built to withstand harsh conditions, the PIP3119-P features a rugged design that can operate reliably in extreme temperatures and environments, making it ideal for automotive and industrial applications.
  • Flexible Integration: With its compact form factor, the PIP3119-P can be easily integrated into various circuit designs, offering flexibility for designers to optimize their power management schemes.
  • Advanced Protection: The chip comes with built-in protection features, such as overcurrent protection, thermal shutdown, and voltage surge suppression, to safeguard the system against potential damage from electrical anomalies.

Applications

The PIP3119-P is well-suited for a broad spectrum of applications, including but not limited to:

  • Automotive electronics, such as infotainment systems and advanced driver-assistance systems (ADAS)
  • Industrial automation equipment
  • Power supply modules
  • Telecommunication infrastructure

Technical Specifications

At the core of the PIP3119-P's technical prowess are its specifications that ensure its adaptability and performance:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Switching Frequency: (specify frequency)
  • Operating Temperature Range: (specify range)

For detailed technical data and application notes, designers and engineers are encouraged to consult the PIP3119-P datasheet and NXP's technical support resources.

In summary, the PIP3119-P from NXP is a top-tier power management solution that offers efficiency, durability, and flexibility for a multitude of electronic applications. Its advanced features and robust design make it a go-to choice for professionals seeking reliable power management in their products.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess