EN
  • EN
  • DE

STBR6008WY

Part No STBR6008WY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 60 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5 µA @ 800 V
Mounting Type Through Hole
Package / Case DO-247-2 (Straight Leads)
Supplier Device Package DO-247
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STBR6008
Other Names 497-STBR6008WY
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281995-STBR6008WY
Ultra Librarian 3D Model Ultra Librarian STBR6008WY CAD Model

Description

The STBR6008WY is a state-of-the-art rectifier device designed and manufactured by the renowned semiconductor company STMicroelectronics. This component is part of the STBR series, known for their high efficiency and reliability in various electronic applications. The STBR6008WY is specifically engineered to cater to the demanding requirements of modern power conversion systems.

Key Features

  • High Forward Surge Capability: The STBR6008WY is capable of handling high surge currents, making it suitable for applications that experience frequent power surges or spikes.
  • Low Forward Voltage Drop: With its low forward voltage drop, this rectifier ensures minimal power loss during operation, contributing to the overall efficiency of the system it is integrated into.
  • Power Pack Package: Encased in a PowerFLAT™ 5x6 HV package, the STBR6008WY offers a compact footprint while providing excellent thermal performance.
  • High Junction Temperature: The device can operate at a high junction temperature of up to 175°C, allowing for use in high-temperature environments without compromising its performance or longevity.

Applications

The versatility of the STBR6008WY makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Switch-mode power supplies (SMPS)
  • Power adapters
  • Lighting applications
  • On-board DC/DC converters
  • Reverse battery protection circuits

Technical Specifications

  • Average Forward Current: 6 A
  • Repetitive Peak Reverse Voltage: 80 V
  • Non-Repetitive Peak Forward Surge Current: 120 A
  • Operating Junction Temperature Range: -40°C to +175°C
  • Package: PowerFLAT™ 5x6 HV

The STBR6008WY rectifier is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry. With its robust design and high-performance characteristics, the STBR6008WY is poised to be a valuable component in any power management or conversion system.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5512 $55.5120
22+ $4.5549 $100.2078
34+ $4.4125 $150.0250
47+ $4.2702 $200.6994
61+ $4.1279 $251.8019
82+ $3.7008 $303.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 396 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess