EN
  • EN
  • DE

SMP100-200

Part No SMP100-200
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description COMMUNICATION EQUIPMENT PROTECTION: TRISIL TM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Circuit Protection
Family TVS - Thyristors
Win Source Part Number 191032-SMP100-200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100-200 CAD Model

Description

STMicroelectronics SMP100-200 Product Overview

The SMP100-200 is a state-of-the-art transient voltage suppressor designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is specifically engineered to protect sensitive electronic circuits against voltage transients induced by both industrial and natural events.

Key Features

  • Peak Pulse Power: The SMP100-200 offers an impressive 600W (10/1000µs) peak pulse power capability, ensuring robust protection against surges.
  • Stand-off Voltage: It is characterized by a stand-off voltage of 200V, which makes it suitable for a variety of applications that require a higher voltage threshold.
  • Low Clamping Voltage: The device has a low clamping voltage, which is crucial for protecting sensitive components from overvoltage conditions.
  • Fast Response Time: With a rapid response time to transient overvoltages, the SMP100-200 ensures that your equipment is safeguarded promptly and effectively.
  • Low Capacitance: The low capacitance of the device minimizes signal distortion, making it ideal for high-frequency and data line applications.

Applications

The SMP100-200 is versatile and can be used in a wide range of applications, including:

  • Telecommunication equipment
  • Data lines
  • Power supplies
  • Industrial controls
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SMP100-200 is no exception and is manufactured to meet the highest industry standards. It features a robust package design that ensures long-term reliability, even in harsh environmental conditions.

Environmental Compliance

The SMP100-200 is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation, and Restriction of Chemicals) regulations, reflecting STMicroelectronics' dedication to environmental sustainability.

For more detailed information, including electrical characteristics and package specifications, please refer to the official product page or the SMP100-200 datasheet provided by STMicroelectronics.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess