EN
  • EN
  • DE

STGF3NB60FD

Part No STGF3NB60FD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 6 A
Current - Collector Pulsed (Icm) 24 A
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 3A
Power - Max 25 W
Switching Energy 125µJ (off)
Input Type Standard
Gate Charge 16 nC
Td (on/off) @ 25°C 12.5ns/105ns
Test Condition 480V, 3A, 10Ohm, 15V
Reverse Recovery Time (trr) 45 ns
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number STGF3
Other Names 497-2651-5
Standard Package 50
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277328-STGF3NB60FD
Ultra Librarian 3D Model Ultra Librarian STGF3NB60FD CAD Model

Description

STGF3NB60FD - IGBT from STMicroelectronics

The STGF3NB60FD is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to offer a combination of fast switching, high efficiency, and robustness which is suitable for a variety of power applications.

Key Features

  • Voltage Rating: The device is rated for a maximum collector-emitter voltage of 600V, making it suitable for applications with high operating voltages.
  • Current Handling: It can handle continuous collector currents up to 3A, with higher pulse currents permissible for short durations.
  • Low On-State Voltage: The IGBT has a low on-state voltage drop, which enhances its efficiency by minimizing conduction losses.
  • High-Speed Switching: With a fast switching speed, the STGF3NB60FD can operate efficiently at high frequencies, which is beneficial for applications such as switching power supplies and inverters.
  • Short-Circuit Rating: The device is capable of withstanding short-circuit conditions for a specified time, providing robustness and reliability in harsh operating conditions.

Applications

The versatility of the STGF3NB60FD IGBT allows it to be used in a wide range of applications. These include:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction Circuits
  • Induction Heating
  • Welding Equipment
  • High-Frequency Converters

Package and Quality

The STGF3NB60FD is offered in a TO-220 FullPak package, which provides excellent thermal performance and is suitable for through-hole mounting. The package is designed to isolate the mounting surface from all the active parts of the IGBT, ensuring safe operation.

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGF3NB60FD IGBT is no exception, as it is manufactured with state-of-the-art technology and rigorous testing procedures to ensure that it meets the stringent requirements of industrial and consumer applications.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess