EN
  • EN
  • DE

BLUENRG-355MC

Part No BLUENRG-355MC
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 48QFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz ~ 2.4835GHz 48-TFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.1
Modulation GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate (Max) 2Mbps
Power - Output 8dBm
Sensitivity -97dBm
Memory Size 256kB Flash, 64kB RAM
Serial Interfaces I²C, SPI
GPIO 32
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 3.4mA
Current - Transmitting 4.3mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number BLUENRG
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1354192-BLUENRG-355MC
Ultra Librarian 3D Model Ultra Librarian BLUENRG-355MC CAD Model

Description

BLUENRG-355MC Product Image

The BLUENRG-355MC is a highly integrated Bluetooth Low Energy (BLE) system-on-chip (SoC) designed for advanced connectivity solutions. Developed by STMicroelectronics, a global semiconductor leader, this product is tailored for power-conscious applications thanks to its ultra-low-power features and efficient power management system.

Key Features

  • Bluetooth 5.0 compliant, supporting 2Mbps data rate and long-range connection
  • Ultra-low power consumption for extended battery life
  • Integrated ARM Cortex-M0 core for robust application processing
  • 256KB of programmable flash memory and 24KB of RAM
  • Advanced security features with dedicated encryption hardware
  • Excellent RF performance with a built-in balun to reduce external component count
  • Easy integration with sensors and actuators through a rich set of peripherals

Applications

The BLUENRG-355MC is versatile and can be used in a wide range of applications, including:

  • Wearable devices such as fitness trackers and smartwatches
  • Smart home automation including lighting, heating, and security systems
  • Healthcare devices for remote patient monitoring and diagnostics
  • Industrial IoT solutions for asset tracking and condition monitoring
  • Consumer electronics like wireless game controllers and headphones

Design Support

STMicroelectronics provides extensive design support for the BLUENRG-355MC to ensure a smooth development process. Developers can access a comprehensive set of tools, including:

  • Software Development Kits (SDKs) with Bluetooth 5.0 stack and profiles
  • Reference design and development boards for rapid prototyping
  • Technical documentation and application notes
  • Direct support from STMicroelectronics' engineering teams

With its blend of performance, power efficiency, and ease of use, the BLUENRG-355MC stands out as the ideal choice for designers looking to add Bluetooth connectivity to their next-generation devices.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9461 $50.0837
42+ $2.4173 $101.5266
65+ $2.3418 $152.2170
89+ $2.2662 $201.6918
115+ $2.1907 $251.9305
153+ $1.9641 $300.5073
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess