EN
  • EN
  • DE

STEVAL-ISA051V2

Part No STEVAL-ISA051V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL PM6670AS DDR2/3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose Special Purpose DC/DC, DDR Memory Supply
Outputs and Type 4, Non-Isolated
Voltage - Output 1.5V, 1.8V
Voltage - Input 4.5 V ~ 36 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part PM6670A
Win Source Part Number 764494-STEVAL-ISA051V2
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-ISA051V2
Introduction Date June 22, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA051V2 CAD Model

Description

Introducing the STEVAL-ISA051V2 Evaluation Board from STMicroelectronics

The STEVAL-ISA051V2 is a sophisticated evaluation board designed by STMicroelectronics, a leader in semiconductor solutions. This board is specifically tailored for engineers and developers who are looking to explore and test the capabilities of advanced power management ICs in their applications. The evaluation platform is part of STMicroelectronics' extensive range of evaluation tools, which are aimed at facilitating the development process for power supply and power management solutions.

Key Features

  • Flexible Power Supply: The STEVAL-ISA051V2 is equipped with a highly efficient step-down switching regulator, which is capable of delivering a stable and adjustable output voltage. This makes it an ideal choice for a wide array of applications requiring a reliable power source.
  • Advanced Components: At the heart of the board is a state-of-the-art PWM controller from STMicroelectronics, ensuring precise control over the power conversion process. This is complemented by high-quality MOSFETs, inductors, and capacitors, which together provide excellent performance and durability.
  • Compact and Robust Design: The evaluation board is designed with a compact form factor, making it easy to integrate into various test setups. Its robust construction ensures that it can withstand the rigors of extensive testing and evaluation.
  • Comprehensive Protection Features: The STEVAL-ISA051V2 includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the board and the components from potential damage caused by abnormal operating conditions.
  • User-Friendly Interface: The board comes with accessible test points and connectors, providing a user-friendly interface for monitoring and controlling the evaluation process. This greatly simplifies the task of setting up and conducting experiments.

Applications

The versatility of the STEVAL-ISA051V2 makes it suitable for a variety of applications, including but not limited to:

  • Industrial power supplies
  • Consumer electronics
  • Telecommunications equipment
  • Automotive and transportation systems

Whether you are a professional engineer, a researcher, or a hobbyist, the STEVAL-ISA051V2 evaluation board from STMicroelectronics provides a reliable and convenient platform for testing and validating power management designs. Its combination of advanced features and ease of use makes it an essential tool for anyone working in the field of power electronics.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess