EN
  • EN
  • DE

STBC02BJR

Part No STBC02BJR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC BAT CHG LI-ION 1CL 30FLIPCHIP  /  Charger IC Lithium Ion/Polymer 30-FlipChip (2.59x2.25)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr STMicroelectronics
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Current, Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 450mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 5.4V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 30-UFBGA, FCBGA
Supplier Device Package 30-FlipChip (2.59x2.25)
Base Product Number STBC02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-16562-6-ND,497-STBC02BJRTR,-1138-STBC02BJRCT,497-16562-2,497-STBC02BJRCT,497-16562-2-ND,497-16562-1,-1138-STBC02BJRTR,497-16562-6,497-16562-1-ND,-1138-STBC02BJRDKR,497-STBC02BJRDKR
Standard Package 3,000
Win Source Part Number 960786-STBC02BJR
Ultra Librarian 3D Model Ultra Librarian STBC02BJR CAD Model

Description

STBC02BJR - Power Management IC from STMicroelectronics

The STBC02BJR is a highly integrated power management integrated circuit (PMIC) designed by STMicroelectronics, tailored for efficient battery charging and power management in a wide array of portable applications. This versatile chip is specifically engineered to cater to the needs of lithium-ion and lithium-polymer battery-powered systems, ensuring safe and efficient charging along with a host of other power management features.

At the heart of the STBC02BJR lies its linear battery charger which offers a programmable charging current up to 950mA, allowing for flexibility in charging different battery capacities. The device ensures safe operation with its dedicated charge termination and auto-recharge feature, alongside thermal protection and a temperature monitoring interface that safeguards the battery during the charging process.

The PMIC integrates a DC-DC step-down converter, delivering a stable output voltage to power the system or additional peripherals. This high-efficiency converter helps prolong battery life by minimizing power loss during operation. Additionally, the STBC02BJR incorporates a short-circuit protection mechanism and a low battery reset function, which contribute to the overall reliability and stability of the power management system.

One of the key advantages of the STBC02BJR is its support for various power-saving modes, including a shipping mode that significantly reduces power consumption when the device is not in use. This feature is particularly useful for extending the shelf life of battery-powered products during storage or transportation.

The STBC02BJR comes in a compact VFQFPN-20 package, making it an ideal choice for space-constrained applications. Its small footprint, combined with a minimal external component count, allows for a cost-effective and straightforward implementation in portable devices such as smart wearables, wireless headphones, and IoT sensors.

In summary, the STBC02BJR by STMicroelectronics offers a comprehensive solution for power management, bringing together battery charging, power conversion, and protection features into a single, efficient, and compact package. Its versatility and high performance make it an excellent choice for designers looking to optimize their portable and rechargeable applications.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess