Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 86Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing, Power-Off Protection
Mounting SMD (SMT)
Case / Package 16-QFN (2.6x1.8)
Win Source Part Number 141486-ST2149QTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST2149QTR CAD Model

Description

The ST2149QTR is a cutting-edge USB 2.0 high-speed transceiver from STMicroelectronics, designed to serve as an interface between a USB host controller and the physical USB bus. It is a versatile and reliable solution for applications requiring USB connectivity, providing support for both full-speed (12 Mbps) and high-speed (480 Mbps) data transfer modes.

This transceiver is built with a UTMI+ Level 3 (USB 2.0 Transceiver Macrocell Interface) compliant interface, ensuring seamless integration with the latest USB host controllers. The ST2149QTR is equipped with a range of features that make it an ideal choice for a variety of USB-enabled applications, including consumer electronics, computer peripherals, and mobile devices.

Key Features:

  • High-Speed Data Transfer: Supports USB 2.0 high-speed (480 Mbps) and full-speed (12 Mbps) operation modes.
  • UTMI+ Level 3 Interface: Ensures compatibility with advanced USB host controllers.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low-power suspend mode.
  • Integrated Termination Resistors: Provides matched impedance for reliable data transmission.
  • Enhanced ESD Protection: Features built-in electrostatic discharge protection to safeguard against voltage spikes.
  • Small Form Factor: Available in a compact QFN-24 package, ideal for space-constrained applications.

The ST2149QTR transceiver is a robust solution that ensures compliance with USB specifications while maintaining signal integrity and minimizing electromagnetic interference (EMI). Its integrated physical layer functions include a squelch filter, bit-stuffing, and NRZI encoding/decoding, which contribute to its reliable performance.

Manufactured by STMicroelectronics, a leader in semiconductor solutions, the ST2149QTR represents a commitment to quality and performance. Whether you are developing a new USB-enabled device or upgrading an existing system, the ST2149QTR offers the functionality and reliability required for today's demanding USB applications.

You May Also Be Interested in

Texas Instruments
SIM Card Voltage-Level Translator DSBGA
Lowest to $1.1909
ECAD model for TXS0206AYFP
Texas Instruments
4-Bit Bidirectional Voltage-Level Translator TSSOP
Lowest to $0.3064
ECAD model for TXS0104EPW
Texas Instruments
1-Bit Bidirectional Voltage-Level Translator SC-70
Lowest to $0.4168
ECAD model for TXS0101DCKTG4
Texas Instruments
16-Bit Dual-Supply Bus Transceiver With Configurable Voltage Translation 48-TSSOP
Lowest to $11.1999
ECAD model for SN74LVC16T245DGG
Texas Instruments
2-Bit Bidirectional Voltage-Level Translator DSBGA
Lowest to $0.8932
ECAD model for TXS0102YZP
Texas Instruments
4-Bit Bidirectional Voltage-Level Translator VQFN
Lowest to $0.2654
ECAD model for TXS0104ERGY
Texas Instruments
2-Bit Bidirectional Voltage-Level Translator VSSOP-8
Lowest to $0.2978
ECAD model for TXB0102DCU
Texas Instruments
SIM Card Voltage-Level Translator VQFN
Lowest to $0.5549
ECAD model for TXS02612RTW
Maxim Integrated
IC XLTR VL BIDIR 20-TSSOP
Need more? Email Us
ECAD model for MAX3001EAUP+

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention