Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr STMicroelectronics
Package Tape & Reel (TR)
Function Power Line Communication Modem (PLC)
Interface I2C, SPI, UART/USART
Number of Circuits 1
Voltage - Supply 2.3V ~ 2.75V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
Base Product Number ST85
Other Names 497-18059-2,497-18059-1,497-18059-6
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A2 STM
HTSUS 8542.39.0001
Win Source Part Number 1260777-ST8500TR
Ultra Librarian 3D Model Ultra Librarian ST8500TR CAD Model

Description

The ST8500TR is a highly integrated system-on-chip (SoC) from STMicroelectronics, designed to serve as the core for the next generation of smart energy and Internet of Things (IoT) applications. This advanced chip is specifically tailored for power line communication (PLC) systems, making it an ideal choice for a wide range of applications in the smart grid, smart city, and home automation sectors.

Key Features

  • Integrated PLC Modem: The ST8500TR includes a fully integrated PLC modem that supports various communication standards such as PRIME, G3-PLC, and IEEE 1901.2, ensuring flexibility and interoperability in different environments and regions.
  • High Performance: With its powerful ARM Cortex-M4F core running at up to 120 MHz, the ST8500TR delivers the computational power needed for complex algorithms and the processing of large amounts of data with minimal latency.
  • Security: Security is a top priority in smart energy and IoT devices. The ST8500TR comes equipped with advanced security features including hardware cryptographic accelerators, a true random number generator (TRNG), and secure memory for key storage, protecting against a wide range of cyber threats.
  • Low Power Consumption: The device is designed for energy efficiency, which is crucial for battery-powered or energy-harvesting applications. Its power-saving modes ensure an optimal balance between performance and power consumption.
  • Connectivity: In addition to its PLC capabilities, the ST8500TR provides SPI, UART, I2C, and GPIO interfaces for extended connectivity options, allowing it to interface with a variety of sensors and actuators.

Applications

The versatility of the ST8500TR makes it suitable for a broad range of applications, including:

  • Smart Meters and Smart Grid Infrastructure
  • Home and Industrial Automation
  • Renewable Energy Systems
  • Electric Vehicle Charging Stations
  • IoT Devices Requiring Robust Communication

With its mix of high performance, comprehensive security features, and low power consumption, the ST8500TR from STMicroelectronics is a compelling choice for developers looking to create advanced, secure, and energy-efficient smart applications.

You May Also Be Interested in

IXYS
IC RELAY OPTO 150MA 8FLTPK
Lowest to $2.1020
ECAD model for TS190PTR
Texas Instruments
IC PROCESSOR OCTL DIF PCM 28PLCC
Lowest to $8.4015
ECAD model for TP11368V
IXYS
IC RELAY OPTO 120MA 8 FLTPK
Lowest to $1.7763
ECAD model for TS117PTR
IXYS
IC RELAY OPTO 120MA 8SMD
Lowest to $1.5459
ECAD model for TS120STR
Texas Instruments
IC INTERFACE ISDB DEVICE 20DIP
Need more? Email Us
ECAD model for TP3420AN308
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS118
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $108.1080
ECAD model for VSC8487YJU-15
Microchip Technology
IC TELECOM INTERFACE 344BGA
Lowest to $74.5463
ECAD model for MT90866AG
Texas Instruments
IC TXRX INTERFACE DEVICE 20-PLCC
Need more? Email Us
ECAD model for TP3420AV308/NOPB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention