STB16NK60Z-S - N-Channel MOSFET from STMicroelectronics
The STB16NK60Z-S is a robust N-Channel MOSFET transistor from the esteemed semiconductor manufacturer STMicroelectronics. This device is designed to deliver high performance in a wide range of applications, including switch mode power supplies, motor control, and power conversion systems. It is a testament to STMicroelectronics' commitment to providing energy-efficient and reliable components for the electronics industry.
Key Features
- Voltage and Current: The STB16NK60Z-S operates at a drain-source voltage of 600V, with a continuous drain current of 16A, making it suitable for high-voltage applications.
- Low On-Resistance: It features a low on-resistance of typically 0.29 ohms, which enhances its efficiency by minimizing conduction losses.
- High-Speed Switching: The MOSFET is characterized by fast switching speeds, which is essential for reducing switching losses and improving performance in high-frequency circuits.
- Robustness: The device is engineered for high durability and can withstand significant energy in avalanche and commutation modes, ensuring reliability under stressful conditions.
- Zener-Protected: The gate-source of this MOSFET is protected with an integrated Zener diode, safeguarding it against electrostatic discharge (ESD) and enhancing its ruggedness.
Applications
- Switch Mode Power Supplies (SMPS)
- Power Inverters
- DC-DC Converters
- Motor Control Systems
- LED Lighting
Package and Quality
The STB16NK60Z-S is encapsulated in a TO-220 package, which is widely used in commercial and industrial applications due to its ease of mounting and good thermal performance. The package is designed to handle high heat dissipation, ensuring the MOSFET operates effectively even under high current conditions.
STMicroelectronics is known for its rigorous quality control and the STB16NK60Z-S is no exception. It complies with the highest industry standards for performance and reliability, providing engineers with a dependable component for their power management solutions.
With its combination of high-voltage capability, efficiency, and robustness, the STB16NK60Z-S is an excellent choice for designers looking to optimize their power electronic systems.