EN
  • EN
  • DE

SGP30-2.5K

Part No SGP30-2.5K
Manufacturer Sensirion AG
Catalog Gas Sensors
Description AIR QUALITY GAS SENSOR FOR VOC'S / Air Quality Sensor I2C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Gas Sensors
Mfr Sensirion AG
Package Tape & Reel
Product Status Active
Type Air Quality
Accuracy ±10%
Output I2C
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply 1.62V ~ 1.98V
Current - Supply 48mA
Standard Package 2,500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9027.10.2000
Win Source Part Number 933368-SGP30-2.5K
Ultra Librarian 3D Model Ultra Librarian SGP30-2.5K CAD Model

Description

The 933368-SGP30-2.5K is an air quality sensor that communicates via I2C and is manufactured by Sensirion AG.

  • Function: Detects various gases
  • Output: Based on detected gas concentration
  • Current Supply: 48mA
  • Accuracy: ±10%
  • Voltage Supply Range: 1.62V to 1.98V
  • Temperature Range: -40°C to 85°C
  • Standard Package: 2,500 pieces
  • Status: Active

You May Also Be Interested in

Spec Sensors (A Division of Interlink Electronics)
SENSOR SULFUR DIOXIDE CUR OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
SST Sensing Ltd
SENSOR OXYGEN 4MA-20MA OUTPUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
ScioSense
Air Quality Sensors ENS160-BGLT LGA9 T&R 1K5
Need more? Email Us
Amphenol
SENSOR CARB DIOXIDE 4MA-20MA OUT
Lowest to $131.3975
ScioSense
SENSOR AIR QUALITY UART OUTPUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1314 $55.1826
18+ $5.7433 $103.3794
28+ $5.5493 $155.3804
39+ $5.1612 $201.2868
51+ $4.9672 $253.3272
63+ $4.7732 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess