EN
  • EN
  • DE

STB150NF04

Part No STB150NF04
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 40 V - 0.005 Ω - 80 A - D2PAK STripFET™II Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET II
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 150nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3650pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 7 mOhm @ 40A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260602-STB150NF04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STB150NF04
Introduction Date July 01, 2008
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STB150NF04 CAD Model

Description

STB150NF04 - N-Channel MOSFET by STMicroelectronics

The STB150NF04 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is designed to offer exceptional power density and efficiency for a wide range of applications, making it a preferred choice for designers and engineers in the electronics industry.

Key Features:

  • Low On-Resistance: The STB150NF04 boasts an extremely low on-resistance (R<sub>DS(on)) of just 4.7 mΩ (max), which significantly reduces conduction losses and improves overall efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 120 A, this MOSFET can handle high current loads, making it suitable for demanding applications such as power supplies, motor control, and more.
  • 100% Avalanche Tested: Ensuring reliability and performance under harsh conditions, the STB150NF04 is guaranteed to withstand repetitive avalanche events, a crucial feature for applications that experience transient overvoltage conditions.
  • Low Gate Charge: A low gate charge (Q<sub>g) minimizes switching losses and enables faster switching frequencies, which is beneficial for high-efficiency power converters and inverters.

Applications:

The STB150NF04 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC/DC Converters
  • Motor Control Systems
  • Automotive Applications
  • Power Management Solutions

Technical Specifications:

  • Voltage - Rated: 40V
  • Current Rating: 120A
  • Power Dissipation: 300W
  • Operating Temperature: -55°C to +175°C
  • Package/Case: D²PAK (TO-263)

The STB150NF04 from STMicroelectronics is a testament to the company's commitment to providing high-quality, robust components that meet the needs of modern electronic systems. Whether it's for industrial, automotive, or consumer applications, this N-Channel MOSFET is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8632 $60.1272
50+ $2.3493 $117.4650
77+ $2.2765 $175.2905
105+ $2.2026 $231.2730
136+ $2.1298 $289.6528
182+ $1.9092 $347.4744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess