EN
  • EN
  • DE

CSD86360Q5D

Part No CSD86360Q5D
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description Synchronous Buck NexFET Power Block
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel - TR
FET Type 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Drain Source Voltage 25V
Current - Continuous Drain (Id) @ 25°C 50A
Vgs(th) (Maximum) @ Id 2.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 12.6nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 2060pF @ 12.5
Power - Max 13W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-PowerLDFN
Manufacturer Package 8-LSON (5x6)
Win Source Part Number 1163554-CSD86360Q5D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CSD86360Q5D
Introduction Date September 28, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CSD86360Q5D CAD Model

Description

The Texas Instruments CSD86360Q5D is a state-of-the-art power solution belonging to the NexFET™ Power Block product line. This high-efficiency, dual NexFET™ power MOSFET is designed to deliver exceptional performance for a wide range of applications, including synchronous buck converters and other power supply circuits.

Key Features

  • Advanced Technology: The CSD86360Q5D utilizes TI's cutting-edge NexFET™ technology, which offers significant improvements in power density and efficiency compared to traditional MOSFETs.
  • High Performance: With a continuous drain current (ID) of 40A, this power block is capable of handling high current requirements with ease.
  • Low On-Resistance: The device features an ultra-low on-resistance (Rdson) of only 4.5 mΩ at Vgs = 10V, minimizing power losses and improving overall efficiency.
  • Optimized Packaging: Housed in a compact 5mm x 6mm SON package, the CSD86360Q5D is ideal for space-constrained applications.
  • Thermal Management: Its SON package with exposed PowerPAD™ ensures excellent thermal performance, allowing for better heat dissipation.

Applications

The versatility of the CSD86360Q5D makes it suitable for a broad array of applications, including but not limited to:

  • High-density DC/DC converters
  • Telecommunications and networking equipment
  • Server and desktop power supplies
  • Point-of-load (POL) modules
  • Graphics cards and gaming consoles

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CSD86360Q5D is no exception, offering dependable performance in a variety of environmental conditions. Its robust design ensures a long operational lifespan, making it a reliable choice for critical power management tasks.

Support and Resources

TI provides comprehensive support and resources for the CSD86360Q5D, including detailed datasheets, design tools, and technical documentation. Customers can also access TI's expert support team for any additional assistance required during design and implementation.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6592 $51.4352
65+ $1.5542 $101.0230
100+ $1.5017 $150.1700
144+ $1.3967 $201.1248
186+ $1.3442 $250.0212
233+ $1.2917 $300.9661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess