EN
  • EN
  • DE

STB14NK50Z

Part No STB14NK50Z
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 500V-0.34ohm-14ATO-220/FP/D2PAK/I2PAK/TO-247 Zener-Protected SuperMESH™Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260600-STB14NK50Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB14NK50Z CAD Model

Description

STB14NK50Z - N-Channel 500V - 0.33 Ohm - 14A TO-220/TO-220FP/D2PAK Zener-Protected SuperMESH™ Power MOSFET

The STB14NK50Z is a high voltage MOSFET designed to deliver the best in class performance in terms of energy efficiency and reliability for a wide range of high-power applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this product is part of the SuperMESH™ family, which is well-known for its remarkable power density and reduced on-resistance.

With a drain-source voltage of 500V, the STB14NK50Z is capable of handling high voltage operations with ease. This makes it an ideal choice for applications such as switch-mode power supplies, power management systems, and high-performance converters. The device's low on-resistance of just 0.33 Ohm ensures that power losses are minimized during operation, thus improving the overall efficiency of the system it is used in.

One of the standout features of the STB14NK50Z is its 14A continuous drain current, which allows it to support high current loads without compromising on performance. This is particularly important in applications that require a robust power delivery system capable of maintaining stability under varying load conditions.

The device also includes a built-in Zener diode, providing protection against overvoltage conditions. This Zener protection helps to safeguard the MOSFET from voltage transients and spikes, thus extending the life of the product and the systems it powers.

Available in multiple package options including TO-220, TO-220FP, and D2PAK, the STB14NK50Z offers flexibility for different mounting and space requirements. This makes it a versatile solution that can be adapted to a variety of circuit designs and layouts.

STMicroelectronics' commitment to environmental sustainability is evident in the STB14NK50Z, as it complies with the RoHS directive, ensuring that it is free from hazardous substances.

In summary, the STB14NK50Z from STMicroelectronics is a powerful, efficient, and reliable N-channel MOSFET that is well-suited for demanding high voltage applications. Its energy-efficient design, combined with Zener protection and a robust package, make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9110 $57.3300
65+ $1.5680 $101.9200
100+ $1.5190 $151.9000
140+ $1.4700 $205.8000
180+ $1.4210 $255.7800
240+ $1.2740 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess