EN
  • EN
  • DE

STM32F103REY6TR

Part No STM32F103REY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64WLCSP / High-density performance line ARM-based 32-bit MCU with 256 to 512KB Flash, USB, CAN, 11 timers, 3 ADCs, 13 communication interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-UFBGA, WLCSP
Supplier Device Package 64-WLCSP (4.47×4.4)
Part Number Series STM32F103
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811725-STM32F103REY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F103REY6TR CAD Model

Description

STMicroelectronics STM32F103REY6TR Microcontroller

The STM32F103REY6TR is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, designed to offer an ideal solution for embedded applications requiring a combination of power efficiency, performance, and reliability. This microcontroller is part of the STM32F1 series, which is renowned for its scalability, real-time capabilities, and the integration of advanced peripherals.

At the heart of the STM32F103REY6TR lies a 32-bit Cortex-M3 core, running at a maximum frequency of 72 MHz. This core is supported by a range of features that enhance its performance, including a single-cycle multiplication and hardware division, a nested vectored interrupt controller for fast response to interrupts, and Thumb-2 instruction set for improved code density.

Memory and Storage

The device comes with a generous 512 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications and software stacks. The Flash memory is also complemented by an extensive range of enhanced I/Os and peripherals connected to two APB buses, three 12-bit ADCs, four general-purpose 16-bit timers plus two PWM timers, as well as standard and advanced communication interfaces.

Connectivity and Peripherals

When it comes to connectivity, the STM32F103REY6TR provides a variety of options including I2C, SPI, USART, and USB interfaces, allowing for easy integration with a wide range of external components. Moreover, it includes CAN and SDIO interfaces, making it particularly suitable for industrial control, medical systems, and other applications that require robust communication capabilities.

Power Efficiency

Power efficiency is a key attribute of the STM32F103REY6TR, featuring several power-saving modes, such as Sleep, Stop, and Standby modes, which help to minimize power consumption during idle or low-activity periods. This makes it an excellent choice for battery-powered and power-sensitive applications.

Robust Design and Packaging

The microcontroller is available in a 64-pin LQFP package, ensuring a compact footprint while providing enough pins for most applications. It is designed to operate over a wide temperature range from -40°C to 85°C, making it suitable for use in harsh environments.

In summary, the STM32F103REY6TR from STMicroelectronics is a feature-rich microcontroller that combines high performance, a wide array of peripherals, connectivity options, and power efficiency to meet the demands of advanced embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6189 $53.0945
12+ $8.7130 $104.5560
18+ $8.4407 $151.9326
25+ $8.1684 $204.2100
32+ $7.8961 $252.6752
43+ $7.0793 $304.4099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess