EN
  • EN
  • DE

WM8216SEFL

Part No WM8216SEFL
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description 60MSPS 10-bit 2-channel CCD Digitiser
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280392-WM8216SEFL
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8216SEFL CAD Model

Description

The WM8216SEFL is a high-performance analog front end (AFE) for image scanning applications, manufactured by Wolfson Microelectronics plc (now Cirrus Logic). This AFE is designed to capture and process analog signals from image sensors, providing a high-quality digital output suitable for further processing and analysis.

Applications

  • Document Scanners: Used in office and home document scanners to convert paper documents into digital images.
  • Barcode Scanners: Enables the capture and decoding of barcode information in retail and industrial applications.
  • Medical Imaging: Used in medical scanning equipment for digitizing X-ray, CT, and MRI images.
  • Industrial Inspection: Enables high-resolution imaging for quality control and defect detection in manufacturing processes.
  • Security Systems: Used in surveillance cameras and biometric scanners to capture and process video and image data.

Features

  • High Resolution: Supports high-resolution image sensors for detailed image capture.
  • Low Noise: Minimizes noise and interference for clear and accurate image data.
  • High Dynamic Range: Captures a wide range of signal intensities for optimal image quality.
  • Programmable Gain Amplifier (PGA): Allows for adjustable signal amplification to optimize signal levels.
  • Correlated Double Sampling (CDS): Reduces noise and improves signal-to-noise ratio.

Benefits

  • High-Quality Images: Delivers clear, detailed, and accurate images for various applications.
  • Improved Performance: Reduces noise and optimizes signal levels for enhanced image processing.
  • Flexible Design: Programmable features allow for customization to specific application requirements.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The WM8216SEFL typically includes features such as digital gain control, offset correction, and timing control. The device's specifications, such as the sampling rate, input voltage range, and power consumption, should be carefully considered when selecting it for a particular application. Proper layout and grounding techniques are important to minimize noise and ensure optimal performance. The device may require external components such as filters and decoupling capacitors for stable operation.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess