EN
  • EN
  • DE

STB12NM50

Part No STB12NM50
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL500V-0.32ohm-12ATO-220/FP/D2PAK/I2PAK/TO-247 FDmesh™ Power MOSFET with FAST DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260591-STB12NM50
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STB12NM50 CAD Model

Description

STB12NM50 - N-Channel 500V - 0.3Ω - 11A - D2PAK/TO-220/TO-220FP MDmesh™ II Power MOSFET

The STB12NM50 from STMicroelectronics is a cutting-edge MDmesh™ II Power MOSFET designed to meet the high efficiency and power density requirements of modern electronic applications. This N-channel MOSFET is a testament to STMicroelectronics' commitment to providing energy-saving solutions and innovative semiconductor technologies.

Key Features

  • High Voltage Capability: With a drain-source voltage of 500V, the STB12NM50 is suitable for high voltage applications, providing reliable performance and robustness.
  • Low On-Resistance: The device features an on-resistance of only 0.3Ω, which minimizes conduction losses and improves overall efficiency.
  • High Current Rating: It can handle a continuous drain current of 11A, making it capable of powering a wide range of applications.
  • Advanced Technology: Utilizing the innovative MDmesh™ II technology, this MOSFET offers an optimal balance between on-resistance and switching performance, ensuring lower switching losses.
  • Versatile Package Options: Available in D2PAK, TO-220, and TO-220FP packages, providing flexibility for various design and space requirements.
  • Zener-Protected: The gate-source is protected with an integrated Zener diode, enhancing the reliability against static discharge and voltage spikes.

Applications

The STB12NM50 is ideal for a broad array of applications, including:

  • Switching applications
  • Power supplies
  • Motor control
  • Lighting solutions
  • High-performance converters
  • And other high voltage switching applications

With its impressive specifications and STMicroelectronics' reputation for reliability, the STB12NM50 is an excellent choice for designers looking to enhance the efficiency and performance of their power management systems. Its robust design and advanced features ensure that it can meet the challenges of the most demanding electrical environments.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3750 $52.2500
52+ $1.9487 $101.3324
80+ $1.8878 $151.0240
110+ $1.8269 $200.9590
142+ $1.7660 $250.7720
190+ $1.5833 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,977 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess