EN
  • EN
  • DE

STM32L151VCT6

Part No STM32L151VCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Reset and supply management | IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 83
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
Date RAM Size 32K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 25x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number STM32L151
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1261414-STM32L151VCT6
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Medical, Portable Devices, Automation & Process Control, Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Metering, Imaging, Video & Vision, Security
Family Name STM32L151VC
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32L151VCT6 CAD Model

Description

STM32L151VCT6 Microcontroller by STMicroelectronics

The STM32L151VCT6 is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This powerful component is part of the STM32L1 series, which is designed to deliver exceptional performance and energy efficiency. The STM32L151VCT6 is particularly suitable for a wide range of applications, including industrial control systems, medical devices, smart metering, and energy-harvesting technologies.

Key Features:

  • Core: ARM Cortex-M3 processor, running at up to 32 MHz, which provides a balanced combination of computing performance and power efficiency.
  • Memory: Equipped with 256 KB of Flash memory and 32 KB of RAM, this MCU can handle complex software applications and data-intensive tasks.
  • Energy Efficiency: Its ultra-low-power design ensures extended battery life in portable devices, thanks to features like dynamic voltage scaling and five power-saving modes.
  • Digital & Analog Peripherals: Comes with a range of peripherals including USARTs, SPIs, I2C interfaces, and a 12-bit ADC with 24 channels, allowing for flexible connection with various external components.
  • Package: Housed in an LQFP100 package, the STM32L151VCT6 offers a compact footprint while still providing ample I/O pins for comprehensive connectivity.
  • Temperature Range: Operational from -40°C to +85°C, it is robust enough to withstand harsh environmental conditions.

Advanced Connectivity:

The MCU supports a USB 2.0 Full Speed interface, ensuring high-speed communication with external devices. Additionally, its multiple timers, communication interfaces, and direct memory access (DMA) channels greatly simplify the system design by reducing the need for additional components.

Development and Debugging:

STMicroelectronics provides extensive development support for the STM32L151VCT6 with its comprehensive software libraries, hardware development kits, and integrated development environments (IDEs). The MCU also features an embedded in-circuit debugger/programmer, which simplifies the debugging process and accelerates product development.

Conclusion:

The STM32L151VCT6 from STMicroelectronics is an exceptional choice for designers looking for a high-performance, ultra-low-power MCU that doesn't compromise on features or flexibility. Whether deployed in consumer electronics or industrial applications, this microcontroller is engineered to deliver reliability, efficiency, and performance.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1719 $50.2033
17+ $5.8846 $100.0382
27+ $5.7007 $153.9189
37+ $5.5168 $204.1216
47+ $5.3330 $250.6510
63+ $4.7813 $301.2219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess