EN
  • EN
  • DE

STP04CM596XTTR

Part No STP04CM596XTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 500MA 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 4 Output Linear Shift Register - Dimming 500mA 16-TSSOP-EP
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name STP04CM
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898299-STP04CM596XTTR
Ultra Librarian 3D Model Ultra Librarian STP04CM596XTTR CAD Model

Description

The STP04CM596XTTR from STMicroelectronics is a state-of-the-art integrated circuit designed for driving LEDs. This powerful and versatile IC is part of STMicroelectronics' extensive portfolio of LED drivers, catering to a wide range of lighting applications. Its compact form factor, combined with its high functionality, makes it an ideal choice for developers and manufacturers looking to create efficient and reliable lighting solutions.

Key Features

  • Output Current Regulation: The STP04CM596XTTR features output current regulation, which ensures consistent luminosity from the LEDs, providing stable lighting performance and enhancing the user experience.
  • Serial Interface: Equipped with a serial interface, this IC allows for easy control and dimming of LEDs, making it suitable for applications requiring dynamic lighting effects or power management.
  • Energy Efficiency: Designed with energy efficiency in mind, the STP04CM596XTTR helps reduce power consumption, making it an environmentally friendly choice for modern lighting systems.
  • Thermal Protection: With built-in thermal protection, the device ensures reliable operation by preventing overheating, thus extending the lifespan of the lighting system.
  • Wide Operating Voltage Range: The IC operates over a wide voltage range, accommodating various power supplies and allowing for flexible design options.

Applications

The versatility of the STP04CM596XTTR makes it suitable for a wide array of applications. It is commonly used in:

  • LED Display Systems
  • Architectural Lighting
  • Decorative and Entertainment Lighting
  • Signage and Backlighting
  • Automotive and Dashboard Lighting

Product Specifications

Parameter Value Part Number STP04CM596XTTR Package TSSOP24 Operating Temperature -40°C to +85°C Output Type Constant Current

Whether you're designing a new lighting system or upgrading an existing one, the STP04CM596XTTR LED driver from STMicroelectronics offers the performance, reliability, and efficiency needed to meet the demands of modern lighting applications.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3667 $59.1675
60+ $1.9419 $116.5140
93+ $1.8812 $174.9516
127+ $1.8205 $231.2035
165+ $1.7599 $290.3835
220+ $1.5777 $347.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess