EN
  • EN
  • DE

TPA62

Part No TPA62
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL | THYRISTOR 62V 150A DO204AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Tape & Box (TB)
Status Obsolete
Voltage - Breakover 82V
Voltage - Off State 62V
Current - Peak Pulse (8/20μs) 150A
Current - Peak Pulse (10/1000μs) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 40pF
Mounting Style Through Hole
Manufacturer Package DO-204AC, DO-15, Axial
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1271893-TPA62
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Wireless
Ultra Librarian 3D Model Ultra Librarian TPA62 CAD Model

Description

The TPA62 from STMicroelectronics is a state-of-the-art integrated circuit designed to meet the demanding requirements of modern electronic applications. This product is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for a wide range of industries, including automotive, industrial, and consumer electronics.

Key Features

  • High Performance: The TPA62 series is engineered to deliver exceptional performance, ensuring efficient operation and high reliability in various applications.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the TPA62 offers enhanced functionality and improved electrical characteristics.
  • Power Efficiency: With a focus on energy conservation, this product features low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Compact Design: The compact footprint of the TPA62 allows for its integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the TPA62 makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Automotive systems for enhanced vehicle performance and safety.
  • Industrial automation for improved process control and efficiency.
  • Consumer electronics, where compact size and power efficiency are paramount.

Quality and Reliability

STMicroelectronics is renowned for its rigorous quality control and the TPA62 is no exception. Each unit undergoes extensive testing to ensure it meets the highest standards of quality and reliability. This commitment to excellence guarantees that the TPA62 will perform consistently across various environmental conditions and throughout its lifespan.

Support and Resources

Customers can access a comprehensive suite of technical resources for the TPA62, including datasheets, application notes, and design guides. STMicroelectronics also offers dedicated support from its team of experts to assist with product integration and to help resolve any technical challenges.

With its combination of performance, efficiency, and reliability, the TPA62 from STMicroelectronics represents a leading-edge solution for today's electronic design challenges.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5012 $60.1440
285+ $0.4113 $117.2205
435+ $0.3984 $173.3040
600+ $0.3855 $231.3000
775+ $0.3728 $288.9200
1,040+ $0.3342 $347.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess