EN
  • EN
  • DE

L6229DTR

Part No L6229DTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description DMOS DRIVER FOR THREE-PHASE BRUSHLESS DC MOTOR | IC MOTOR DRIVER 12V-52V 24SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology BiCDMOS
Applications General Purpose
Output Current 1.4A
Supply Voltage (V) 12V ~ 52V
Load Voltage (V) 12V ~ 52V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SO
Family Part Number L6229
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714778-L6229DTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6229DTR CAD Model

Description

Introducing the L6229DTR Motor Driver from STMicroelectronics

The L6229DTR is a cutting-edge motor driver integrated circuit designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance device is specifically engineered to deliver efficient and precise control for a variety of motor types, making it an ideal solution for advanced motion control applications.

At the heart of the L6229DTR lies a dual full-bridge driver capable of driving two DC motors or one stepper motor, with an operating voltage range from 8V to 52V. This wide voltage range ensures compatibility with a broad spectrum of motors, catering to various power requirements. The device is capable of delivering up to 1A of output current per channel, with peak currents up to 3A, ensuring robust and reliable motor operation.

The L6229DTR is equipped with integrated fast-decay mode circuitry that enhances motor performance by reducing power dissipation and improving step accuracy in stepper motor applications. Additionally, the inclusion of thermal shutdown and overcurrent protection features safeguard the IC and the motor from potential damage caused by excessive heat or current conditions.

One of the key advantages of the L6229DTR is its compact design, housed in a PowerSO-20 package. This space-saving form factor makes it an excellent choice for applications where board space is at a premium, such as portable devices, office automation, and consumer electronics.

For developers and engineers, the L6229DTR offers a user-friendly interface that simplifies the process of integrating the driver into their designs. The device supports logic-level inputs, making it easily compatible with microcontrollers and other logic devices. Furthermore, the L6229DTR's cross-conduction protection ensures that shoot-through currents are minimized, enhancing system reliability.

In conclusion, the L6229DTR from STMicroelectronics is a versatile and powerful motor driver that combines performance, protection features, and ease of use. Whether you're designing a complex industrial system or a compact consumer gadget, the L6229DTR offers a reliable and efficient solution for your motor control needs.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6312 $53.1560
12+ $8.7231 $104.6772
18+ $8.4505 $152.1090
25+ $8.1779 $204.4475
32+ $7.9053 $252.9696
43+ $7.0875 $304.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess