The STA533W-NLF is a state-of-the-art audio amplifier integrated circuit (IC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-quality sound terminal is designed to deliver exceptional audio performance for a wide range of applications.
Key Features
- Multiwatt15 PowerSO Package: The STA533W-NLF comes in a robust Multiwatt15 PowerSO package, ensuring reliable thermal performance and ease of mounting on various PCBs.
- Dual-Channel Configuration: This IC is capable of operating in either single or dual-channel mode, providing versatility in application. It can deliver up to 2 x 10W output power into an 8 Ohm load at 18V.
- Wide Supply Voltage Range: The device operates across a wide supply voltage range from 4.5V to 18V, making it suitable for use in a variety of electronic devices without the need for complex power supply arrangements.
- High-Efficiency Operation: Featuring an advanced class-D amplifier design, the STA533W-NLF provides high efficiency, which minimizes power loss and heat dissipation, thus reducing the need for additional cooling components.
- Integrated Fault Protection: The IC comes with built-in short-circuit protection and thermal overload protection, enhancing the reliability and longevity of the product and the overall system.
Applications
The STA533W-NLF is suitable for a wide variety of audio applications, including but not limited to:
- Flat-screen TVs and monitors
- Compact stereo systems
- Powered speakers and docking stations
- Wireless speakers
Technical Specifications
Parameter
Value
Output Power (per channel)
10W into 8 Ohm @ 18V
Supply Voltage Range
4.5V to 18V
Package
Multiwatt15 PowerSO
Protection Features
Short-circuit, Thermal overload
In conclusion, the STA533W-NLF from STMicroelectronics is an excellent choice for designers looking to integrate a powerful, efficient, and reliable audio amplifier into their systems. Its advanced features and protective measures ensure top-notch performance suitable for a broad range of high-fidelity audio applications.