EN
  • EN
  • DE

STG5683QTR

Part No STG5683QTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16QFN  /  2 Circuit IC Switch 2:1 550mOhm 16-QFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 550mOhm
Channel-to-Channel Matching (ΔRon) 15mOhm
Voltage - Supply, Single (V+) 1.65V ~ 4.5V
Switch Time (Ton, Toff) (Max) 80ns, 50ns
-3db Bandwidth 33MHz
Charge Injection 46pC
Channel Capacitance (CS(off), CD(off)) 6pF
Crosstalk -60dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-UFQFN
Supplier Device Package 16-QFN (2.6x1.8)
Base Product Number STG5683
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-6921-1,STG5683QTR-ND,497-6921-2,1805-STG5683QCT,497-6921-6,-497-6921-6,1805-STG5683QTR,-497-6921-1,-497-6921-2,1805-STG5683QDKR
Standard Package 3,000
Win Source Part Number 1015254-STG5683QTR
Ultra Librarian 3D Model Ultra Librarian STG5683QTR CAD Model

Description

The STG5683QTR is a state-of-the-art semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to the demanding needs of modern electronic applications, offering both high performance and reliability. It is part of STMicroelectronics' extensive range of integrated circuits and microcontrollers that are widely used in a variety of applications, from automotive to industrial and consumer electronics.

Key Features

  • Advanced Technology: The STG5683QTR is built on cutting-edge semiconductor technology, which ensures efficient operation and a long lifecycle.
  • High Performance: With its superior design, this product delivers exceptional performance, making it suitable for high-speed and demanding applications.
  • Energy Efficiency: It is designed to be energy-efficient, which helps reduce power consumption and extends battery life in portable applications.
  • Compact Size: The small footprint of the STG5683QTR makes it ideal for space-constrained applications, without compromising on functionality.
  • Robustness: STMicroelectronics products are known for their robustness, and the STG5683QTR is no exception. It is designed to withstand harsh operating conditions and provide reliable performance over time.

Applications

The versatile nature of the STG5683QTR allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication systems
  • Power management solutions

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STG5683QTR is backed by the company's rigorous testing and quality assurance processes. Additionally, customers can benefit from STMicroelectronics' extensive support network, which offers technical assistance and design resources to help integrate the STG5683QTR into their projects effectively.

Overall, the STG5683QTR represents STMicroelectronics' dedication to innovation, quality, and support, making it an excellent choice for designers and engineers looking to enhance the capabilities of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess