Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 120 A
Current - Collector Pulsed (Icm) 240 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 80A
Power - Max 469 W
Switching Energy 1.8mJ (on), 1mJ (off)
Input Type Standard
Gate Charge 448 nC
Td (on/off) @ 25°C 60ns/220ns
Test Condition 400V, 80A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGW80
Other Names -497-15135-5,497-15135-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277391-STGW80V60F
Ultra Librarian 3D Model Ultra Librarian STGW80V60F CAD Model

Description

The STGW80V60F, from STMicroelectronics, is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed to meet the demands of modern high-speed switching applications. This device is a part of STMicroelectronics' well-known IGBT technology lineup, offering a perfect blend of low on-state voltage and high-speed switching characteristics.

Key Features

  • High Current Capability: The STGW80V60F is capable of handling continuous collector currents up to 80A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage rating of 600V, this IGBT can be used in applications that experience high voltage stress.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The device has a very low saturation voltage, which reduces on-state power losses and improves efficiency in operation.
  • Fast Switching Speed: The fast switching characteristics minimize switching losses and make the STGW80V60F ideal for high-frequency applications.
  • Co-Packaged with Free Wheeling Diode: The inclusion of a fast and soft recovery anti-parallel diode provides efficient freewheeling capability, which is essential for inductive load applications.

Applications

The versatility of the STGW80V60F allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Inductive Heating
  • Welding Equipment

Reliability and Performance

The STGW80V60F is designed to offer superior reliability and performance under harsh conditions. It is manufactured using STMicroelectronics' advanced IGBT technology, which ensures high efficiency and thermal stability. The device also features a robust package that enhances its durability and longevity.

Conclusion

In conclusion, the STGW80V60F from STMicroelectronics is a powerful and reliable IGBT that offers an excellent solution for designers seeking high efficiency and fast switching in their power management and conversion systems. Its technical features and application flexibility make it a valuable component in any high-performance power electronics design.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for RJP3045
STMicroelectronics
N-CHANNEL 3A - 600V TO-252 PowerMESH IGBT
Need more? Email Us
ECAD model for STGD3NB60H
Renesas Electronics America
Need more? Email Us
ECAD model for RJP6055DPP-90
STMicroelectronics
IGBT 600V 15A TO-251
Need more? Email Us
ECAD model for STGD6NC60H-1
Infineon Technologies
Fast IGBT in NPT-technology
Lowest to $1.8278
ECAD model for SGP06N60
Fairchild/ON Semiconductor
1200V, 30A Trench IGBT
Need more? Email Us
ECAD model for FGA30N120FTD
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT 600V 75A 250W TO247AD
Lowest to $4.0179
ECAD model for IXGH40N60
Infineon Technologies
600V high speed switching series third generation
Lowest to $7.8235
ECAD model for IGW50N60H3
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 78A 370W TO220AB
Need more? Email Us
ECAD model for IRGB30B60K

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention