Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series ACS™/A.S.D®
Package Tape & Reel
Product Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 3 A
Voltage - Gate Trigger (Vgt) (Max) 1.1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 21A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 20 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number ACST310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376651-ACST310-8BTR
Ultra Librarian 3D Model Ultra Librarian ACST310-8BTR CAD Model

Description

STMicroelectronics ACST310-8BTR - Overvoltage Protected AC Switch

The ACST310-8BTR from STMicroelectronics is a state-of-the-art AC switch designed to deliver exceptional performance in a wide range of applications. This innovative component is part of the ACST series, which is well-known for its high robustness and ability to handle overvoltage conditions. The ACST310-8BTR is particularly suitable for home appliances, industrial automation, and smart control systems where reliability and efficiency are of utmost importance.

Key Features

  • Overvoltage Protection: The device is equipped with a built-in overvoltage protection feature, which safeguards the switch against transient voltage spikes, ensuring a longer lifespan and stable operation.
  • High Surge Capability: With its high surge current capability, the ACST310-8BTR can handle high inrush currents, making it ideal for applications that experience short-term high power demands.
  • Zero Gate Current: This switch requires zero gate current to maintain its on-state, which results in lower power consumption and reduced heat dissipation.
  • Snubberless Technology: Thanks to its snubberless design, the ACST310-8BTR can operate without additional external components to absorb energy spikes, simplifying circuit design and reducing overall component count.
  • High Junction Temperature: The device can operate at a high junction temperature, allowing for reliable performance even under harsh thermal conditions.
  • Isolated Package: The ACST310-8BTR comes in an isolated package, providing excellent thermal performance and reducing the need for additional insulation between the AC switch and the heatsink.

Applications

The versatility of the ACST310-8BTR makes it suitable for a broad spectrum of applications, including:

  • Home appliances such as washing machines, dishwashers, and refrigerators.
  • Industrial control systems requiring robust switching capabilities.
  • Smart home automation devices where reliable AC power control is necessary.
  • Lighting systems that demand high-performance AC switching.

In conclusion, the ACST310-8BTR is a powerful solution for designers seeking a reliable and efficient AC switch with built-in protection features. Its robust design and versatile application range make it a valuable component in any high-performance electrical system.

You May Also Be Interested in

STMicroelectronics
TRIAC 400V 1A SOT223 / TRIAC Diode 400V 1A(RMS) 8.5A 4-Pin(3+Tab) SOT-223 T/R
Need more? Email Us
ECAD model for Z0110DN 5AA4
WeEn Semiconductors
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BT138-800/DG,127
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
WeEn Semiconductors
NOW WEEN - BTA208-800E - 3 QUADR
Need more? Email Us
ECAD model for BTA208-800E,127
WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
ECAD model for LX807DE
WeEn Semiconductors
TRIAC SENS GATE 800V 0.8A TO92-3
Need more? Email Us
ECAD model for BTA2008-800D,412

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6311 $50.4880
195+ $0.5178 $100.9710
300+ $0.5016 $150.4800
415+ $0.4855 $201.4825
535+ $0.4693 $251.0755
715+ $0.4207 $300.8005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,650 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention