Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 4.5 V to 20 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications Direct Digital Amplification
Case / Package PowerSSO-36 EPD
Win Source Part Number 031047-STA333W13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STA333W13TR CAD Model

Description

Introducing the STA333W13TR from STMicroelectronics

The STA333W13TR is a cutting-edge audio system-on-chip (SoC) solution from STMicroelectronics, designed to deliver high-quality sound with maximum efficiency. This innovative product is part of ST's Sound Terminal® family and integrates digital audio processing, digital amplifier control, and power output stage to create a high-performance audio amplification module.

Key Features

  • Powerful Audio Performance: The STA333W13TR is capable of driving up to 2 x 20W into 8 ohms at 18V, providing robust audio output for a variety of applications.
  • Wide Voltage Range: With an operating voltage range from 4.5V to 18V, it can be used in a diverse set of environments and conditions, ensuring flexibility in system design.
  • Advanced Digital Processing: This SoC features an integrated digital signal processor (DSP) that allows for advanced audio processing and customization, enhancing the listening experience.
  • High Efficiency: Thanks to its fully digital architecture, the STA333W13TR achieves high power efficiency, which makes it ideal for energy-sensitive applications.
  • FFX™ Modulator: ST's proprietary Fully Flexible Amplifier (FFX) technology enables the chip to deliver high-quality audio performance with reduced electromagnetic interference (EMI).
  • I²S and TDM Digital Audio Interfaces: These interfaces provide high-quality audio input, ensuring compatibility with a range of digital audio sources.
  • Multiple Switching Frequencies: The device supports switching frequencies from 44kHz to 488kHz, which allows for optimization of efficiency and audio performance.

Applications

The STA333W13TR is suitable for a wide variety of applications, including flat-panel TVs, wireless speakers, soundbars, docking stations, and any other audio system requiring high-quality sound with an efficient power profile.

Easy Integration

Engineered for ease of integration, the STA333W13TR comes in a compact 36-pin PowerSSO package. It is designed to minimize the number of external components required, simplifying the design and reducing the overall bill of materials for audio systems.

With its impressive array of features and capabilities, the STA333W13TR from STMicroelectronics represents a state-of-the-art solution for designers looking to enhance the audio performance of their next project while maintaining efficiency and reducing power consumption.

You May Also Be Interested in

Maxim Integrated
IC SUPP CLICK-POP 8-TDFN
Lowest to $3.3970
ECAD model for MAX9890AETA+T
ON Semiconductor
Need more? Email Us
ECAD model for LA8515N
Maxim Integrated
Lowest to $8.8107
ECAD model for MAX9890AEBL+TG51
Maxim Integrated
Need more? Email Us
ECAD model for MAX98925EWV+T
Renesas Electronics America
Lowest to $13.2465
ECAD model for R2S15208SP
Maxim Integrated
IC SUPP CLICK-POP 9-UCSP
Need more? Email Us
ECAD model for MAX9890BEBL+T
Cirrus Logic Inc.
Digital Audio Transmitter 1TX 24-Pin SOIC
Need more? Email Us
ECAD model for CS8401A-CS
Renesas Electronics America
Need more? Email Us
ECAD model for M61546FP
Renesas Electronics America
Need more? Email Us
ECAD model for M61538FP#TF0G

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1592 $55.4328
20+ $5.0537 $101.0740
31+ $4.8958 $151.7698
43+ $4.7379 $203.7297
55+ $4.5799 $251.8945
74+ $4.1062 $303.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,580 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention