EN
  • EN
  • DE

STA2060ATR

Part No STA2060ATR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838934-STA2060ATR
Ultra Librarian 3D Model Ultra Librarian STA2060ATR CAD Model

Description

Product Overview: STA2060ATR by STMicroelectronics

The STA2060ATR is a state-of-the-art automotive-grade processor designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance product is part of the Telemaco3P family, which is specifically engineered to meet the rigorous demands of the automotive sector, providing an optimal solution for a range of in-vehicle applications, including telematics and connectivity systems.

Key Features:

  • Advanced Processing Capabilities: The STA2060ATR boasts a powerful ARM Cortex-A7 core, ensuring efficient handling of complex computing tasks. This allows for smooth operation of advanced telematics systems that require quick data processing and real-time decision-making.
  • Integrated Security: Security is paramount in automotive applications. The STA2060ATR comes with a suite of security features, including a Hardware Security Module (HSM), which provides robust protection against tampering and unauthorized access, ensuring the safety and privacy of in-vehicle communication networks.
  • Enhanced Connectivity: With built-in support for Ethernet, CAN, and other communication protocols, the STA2060ATR facilitates seamless integration with a variety of automotive networks. This ensures that vehicles can maintain constant and reliable communication with external devices and infrastructure.
  • Automotive-Grade Design: The STA2060ATR is designed to withstand the harsh conditions typical of automotive environments, including wide temperature ranges and vibrations. It is AEC-Q100 qualified, attesting to its reliability and performance under automotive stress.
  • Power Efficiency: Despite its robust performance, the STA2060ATR is engineered to be power-efficient, which is crucial for battery-powered or energy-conscious automotive applications.
  • Flexibility: The processor's versatile design allows for easy integration with various automotive platforms, making it a flexible choice for manufacturers.

Applications:

The STA2060ATR is ideal for a wide array of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Vehicle-to-Everything (V2X) communication
  • Infotainment and multimedia systems
  • On-board diagnostics and vehicle telematics

With its combination of performance, security, and connectivity, the STA2060ATR by STMicroelectronics represents a cutting-edge solution for the automotive industry's evolving needs.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess