EN
  • EN
  • DE

TS5V330CDR

Part No TS5V330CDR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description QUAD SPDT WIDE BANDWIDTH VIDEO SWITCH WITH LOW ON-STATE RESISTANCE | IC VIDEO SWITCH QUAD SPDT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Video
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 10Ohm
Supply Voltage , Single (V+) 4V ~ 5.5V
-3db Bandwidth 250MHz
Features Bi-Directional, RGB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Family Part Number TS5V330C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274430-TS5V330CDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5V330CDR CAD Model

Description

The TS5V330CDR is a high-performance, quadruple 2-channel CMOS analog switch designed by Texas Instruments, renowned for its precision and innovation in the semiconductor industry. This switch is specifically engineered to provide signal switching solutions for a variety of applications including signal gating, chopping, charge injection, and multiplexing across a wide range of current and future system designs.

Key Features

  • Wide Voltage Range: The device operates over a broad range of supply voltages from 2.3V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Low Power Consumption: With its CMOS technology, the TS5V330CDR offers a low power consumption profile, which is crucial for battery-powered devices.
  • High Bandwidth: The switch provides a high bandwidth (240 MHz) that ensures minimal signal distortion and is suitable for high-speed data streams.
  • Low Crosstalk: Designed with low crosstalk between switches, this feature is particularly important in mixed-signal applications to prevent noise interference.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, offering greater flexibility in circuit design.
  • Low ON-State Resistance: The device boasts a low ON-state resistance (RON) of typically 5 Ω, ensuring minimal signal attenuation.

Applications

The TS5V330CDR is suitable for a multitude of applications including:

  • Data Communication Equipment
  • Signal Routing in Audio and Video Equipment
  • PC Multimedia
  • Cellular Phones
  • Modems

Package and Quality

The TS5V330CDR comes in a small-outline package (SOIC) with 16 pins (16-SOIC), optimizing board space without compromising performance. Texas Instruments is committed to high standards of quality and reliability, and the TS5V330CDR is no exception, meeting stringent industry requirements.

Conclusion

Overall, the TS5V330CDR from Texas Instruments is a robust and reliable choice for designers looking for a high-performance analog switch that can handle a wide range of applications with ease. Its combination of low power consumption, high bandwidth, and low crosstalk makes it an excellent choice for modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8962 $53.7720
140+ $0.7353 $102.9420
215+ $0.7124 $153.1660
295+ $0.6894 $203.3730
380+ $0.6664 $253.2320
505+ $0.5975 $301.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess